EN
  • EN
  • DE

EVAL-AD5252SDZ

Part No EVAL-AD5252SDZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR AD5252
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Digital Potentiometer
Embedded No
Utilized IC / Part AD5252
Primary Attributes 2 Channel, 256 Position
Secondary Attributes I2C Interface
Supplied Contents Board(s)
Win Source Part Number 767093-EVAL-AD5252SDZ
Popularity Medium
Supply and Demand Status Limited
Family Name EVAL-AD5252SDZ
Introduction Date August 20, 2003
ECCN EAR99
Country of Origin Ireland
Halogen Free Unknown
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVAL-AD5252SDZ CAD Model

Description

EVAL-AD5252SDZ Evaluation Board from Analog Devices Inc.

The EVAL-AD5252SDZ is a comprehensive evaluation board designed by Analog Devices Inc. to facilitate the testing and performance analysis of the AD5252, a dual-channel, I²C, nonvolatile memory digital potentiometer. This evaluation board is an essential tool for engineers and designers who require precision adjustment and calibration in their applications, such as programmable power supplies, LCD panel VCOM adjustments, and automated system calibration.

Key Features of the EVAL-AD5252SDZ

  • Dual 256-Position Potentiometers: The AD5252 features two independent potentiometers, each with 256 positions, offering fine granularity for precise adjustments.
  • Nonvolatile Memory: Integrated nonvolatile memory ensures that the preset potentiometer settings are retained even when the power is cycled, providing consistent performance across reboots and power outages.
  • I²C Compatible Interface: The board supports a standard I²C interface, enabling easy communication with most microcontrollers and allowing for seamless integration into existing systems.
  • Wide Operating Voltage Range: The AD5252 operates across a wide voltage range, accommodating various application requirements and simplifying power supply design.
  • On-Board Reference: A precision reference voltage is provided on the board, which can be used to set the wiper position of the digital potentiometer accurately.
  • Flexible Evaluation Options: The EVAL-AD5252SDZ is equipped with various test points and jumpers, enabling users to easily configure the board for different scenarios and applications.

The EVAL-AD5252SDZ evaluation board comes with a user-friendly interface and is accompanied by comprehensive documentation, including a detailed user guide that outlines setup instructions, functional descriptions, and application examples. With this evaluation board, developers can rapidly prototype and test the features of the AD5252 digital potentiometer, accelerating the design cycle and bringing products to market faster.

Whether it's for industrial control systems, consumer electronics, or precision instrumentation, the EVAL-AD5252SDZ provides an efficient and reliable platform for exploring the capabilities of the AD5252 and implementing it into various applications that require digital control over analog signals.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess