EN
  • EN
  • DE

PI3EQX4951STZDE

Part No PI3EQX4951STZDE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SATA 2CH 20TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Series ReDriver™
Package Tray
Product Status Obsolete
Type Buffer, ReDriver
Applications SATA
Input CML
Output CML
Data Rate (Max) 3Gbps
Number of Channels 2
Signal Conditioning Input Equalization
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Base Product Number PI3EQX4951
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654719-PI3EQX4951STZDE
Ultra Librarian 3D Model Ultra Librarian PI3EQX4951STZDE CAD Model

Description

The PI3EQX4951STZDE is a high-performance, PCIe Gen3 packet switch from Diodes Incorporated, designed to meet the needs of modern computing and networking applications. This advanced switch is built to provide an efficient and reliable means of managing data traffic between multiple PCIe devices, ensuring smooth and fast data transfer for a wide range of applications.

Key Features

  • PCIe Gen3 Compliance: The PI3EQX4951STZDE is fully compliant with the PCI Express Base Specification Revision 3.0, capable of handling transfer rates of 8 GT/s per lane, ensuring compatibility with the latest PCIe devices.
  • High-Speed Data Channels: With multiple lanes for data transmission, this switch can handle high-bandwidth applications, making it ideal for data-intensive operations.
  • Low Latency: Designed to minimize data transfer delays, the PI3EQX4951STZDE ensures that connected devices can communicate with minimal latency, which is critical for real-time applications.
  • Energy Efficiency: Incorporating advanced power management features, this product is designed to maintain energy efficiency, reducing operational costs and the environmental impact.
  • Compact Form Factor: The switch comes in a small package, making it suitable for integration into systems where space is at a premium.

Applications

The PI3EQX4951STZDE is versatile and can be used in various applications, such as:

  • Data Center and Enterprise Systems
  • High-Performance Computing
  • Networking Equipment
  • Storage Solutions
  • Embedded Systems

Technical Specifications

The technical specifications of the PI3EQX4951STZDE include:

  • Package: 96-TQFN (ZDE)
  • Temperature Range: Commercial
  • PCIe Lanes: Multiple lanes for increased data throughput
  • Compliance: PCIe 3.0 Specification

For designers and engineers looking for a robust, high-speed packet switch, the PI3EQX4951STZDE from Diodes Incorporated represents a reliable and cutting-edge solution. Its combination of speed, efficiency, and compact size make it an excellent choice for a variety of high-performance applications.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.5748
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,426 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess