EN
  • EN
  • DE

SST38VF6403B-70-5I-B3KE

Part No SST38VF6403B-70-5I-B3KE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 64MBIT PARALLEL 48TFBGA / FLASH Memory IC 64Mb (4M x 16) Parallel 70 ns 48-TFBGA (6x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST38
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (4M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA (6x8)
Base Product Number SST38VF6403
Standard Package 480
MSL Level 3 (168 Hours)
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254384-SST38VF6403B-70-5I-B3KE
Ultra Librarian 3D Model Ultra Librarian SST38VF6403B-70-5I-B3KE CAD Model

Description

The SST38VF6403B-70-5I-B3KE is a state-of-the-art flash memory device from Microchip Technology, designed to offer a reliable and high-performance storage solution for a wide range of applications. This memory component is part of the Serial Quad I/O™ (SQI) flash product family, which is known for its high-speed read capabilities and efficient write operations.

Operating at a frequency of up to 104MHz, this device provides a fast access time of 70ns, ensuring swift data retrieval and processing, which is crucial for applications requiring quick boot and configuration times. The SST38VF6403B-70-5I-B3KE is built using CMOS SuperFlash® technology, which is renowned for its low power consumption and excellent reliability, making it an ideal choice for battery-powered and energy-sensitive systems.

With a memory size of 64 Mbit, the SST38VF6403B-70-5I-B3KE offers ample space for firmware storage, data logging, or any other application where large amounts of non-volatile memory are required. The device is organized as 8M x 8, providing a flexible and easy-to-manage memory structure.

The packaging of this flash memory is a 44-SOP (Small Outline Package), which is designed to minimize space on printed circuit boards, making it suitable for compact designs. Additionally, it operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance even in harsh environmental conditions.

The SST38VF6403B-70-5I-B3KE supports various advanced features such as sector and block erase options, end-of-write detection, and software write protection, which enhance the security and integrity of the stored data. The device also has a flexible erase capability, allowing users to erase and program both bytes and words, providing greater control over memory management.

In summary, the Microchip Technology SST38VF6403B-70-5I-B3KE flash memory is an excellent choice for designers looking for a robust, high-speed, and reliable storage solution. Its advanced features and performance specifications make it well-suited for a variety of demanding applications, including industrial automation, consumer electronics, telecommunications, and automotive systems.

You May Also Be Interested in

Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4331 $59.4648
19+ $6.0990 $115.8810
30+ $5.9083 $177.2490
41+ $5.7177 $234.4257
53+ $5.5271 $292.9363
70+ $4.9554 $346.8780
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess