EN
  • EN
  • DE

PI3EQX12908AZFE

Part No PI3EQX12908AZFE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 8-CH 12G 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, ReDriver 8 Channel 12Gbps 54-TQFN (10x5.5)
Manufacturer Diodes Incorporated
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 54-WFQFN Exposed Pad
Case / Package 54-TQFN (10x5.5)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 156
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930414-PI3EQX12908AZFE
Ultra Librarian 3D Model Ultra Librarian PI3EQX12908AZFE CAD Model

Description

Introducing the PI3EQX12908AZFE from Diodes Incorporated

The PI3EQX12908AZFE is a cutting-edge, high-performance signal conditioning and retiming repeater designed by Diodes Incorporated to meet the needs of modern high-speed data interfaces. This advanced IC offers an ideal solution for enhancing signal integrity in various applications, including computing, networking, and consumer electronics.

At the heart of the PI3EQX12908AZFE is its support for the latest data transfer standards, including USB 3.2/3.1 Gen2, providing up to 10 Gbps of data throughput. This makes it an excellent choice for applications that require fast and reliable data transfer, such as external storage devices, high-definition video streaming, and gaming.

The device features an integrated equalizer and a linear redriver, which work together to compensate for signal loss and reduce inter-symbol interference (ISI) over long PCB traces and cables. This ensures that the signal integrity is maintained even over extended distances, which is crucial for maintaining high-speed data integrity and performance.

One of the key benefits of the PI3EQX12908AZFE is its low power consumption. Designed with efficiency in mind, it helps to reduce the overall power requirements of the system, making it an environmentally friendly choice for energy-conscious designs. Additionally, the device offers programmable settings via pin strapping or I2C, allowing for fine-tuning of signal characteristics to match specific application requirements.

The PI3EQX12908AZFE is housed in a compact, lead-free package that complies with RoHS standards, ensuring that it meets the latest environmental regulations. Its small footprint makes it easy to integrate into space-constrained designs without compromising performance.

Overall, the PI3EQX12908AZFE from Diodes Incorporated represents a robust solution for enhancing data transfer quality and reliability. With its advanced features, low power consumption, and programmability, it is well-suited to meet the demands of next-generation high-speed interfaces.

You May Also Be Interested in

Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.5748
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.9441 $65.8882
5+ $27.0305 $135.1525
7+ $26.1862 $183.3034
10+ $25.3419 $253.4190
12+ $24.4964 $293.9568
16+ $21.9623 $351.3968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess