EN
  • EN
  • DE

PI3EQX12904AZHEX

Part No PI3EQX12904AZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description PCIE EQX V-QFN3590-42  /  Channel 42-TQFN (9x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Package Tape & Reel
Mounting SMD (SMT)
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Base Product Number PI3EQX12904
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-PI3EQX12904AZHEXDKR,PI3EQX12904AZHEXDI,31-PI3EQX12904AZHEXCT,31-PI3EQX12904AZHEXTR,PI3EQX12904AZHEXDI-ND
Standard Package 3,500
Win Source Part Number 1186451-PI3EQX12904AZHEX
Ultra Librarian 3D Model Ultra Librarian PI3EQX12904AZHEX CAD Model

Description

Introducing the PI3EQX12904AZHEX from Diodes Incorporated

Diodes Incorporated presents the PI3EQX12904AZHEX, a cutting-edge signal conditioning and retiming repeater designed to enhance signal integrity for high-speed interfaces. This product is specifically engineered to facilitate robust data transmission, making it an ideal solution for a variety of applications that require high-performance signal conditioning.

Key Features

  • High-Speed Performance: The PI3EQX12904AZHEX supports data rates up to 10 Gbps, making it suitable for the latest generation of high-speed interfaces.
  • Signal Conditioning: With advanced equalization and retiming capabilities, it ensures that signals are restored to their original integrity, reducing the effects of inter-symbol interference (ISI) and improving overall signal quality.
  • Flexibility: The device offers programmable settings for equalization, output swing, and flat gain, which can be adjusted to optimize performance for various cable lengths and signal conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3EQX12904AZHEX minimizes power consumption, making it suitable for power-sensitive applications.
  • Compact Form Factor: Housed in a small 42-contact TQFN package, it is ideal for space-constrained applications without compromising on performance.

Applications

The PI3EQX12904AZHEX is versatile and can be integrated into numerous high-speed data transmission systems. Key applications include:

  • USB 3.1 Gen 1 and Gen 2 interfaces
  • High-resolution video interfaces for displays and monitors
  • High-speed data storage and server connections
  • Networking equipment requiring enhanced signal integrity

Product Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The PI3EQX12904AZHEX is built with this commitment in mind, ensuring stable and reliable operation even in demanding environments. With Diodes Incorporated's expertise in semiconductor design and manufacturing, customers can trust the PI3EQX12904AZHEX for their critical signal conditioning needs.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2554 $50.7878
17+ $5.9531 $101.2027
27+ $5.7671 $155.7117
36+ $5.5811 $200.9196
47+ $5.3950 $253.5650
63+ $4.8369 $304.7247
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,869 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess