EN
  • EN
  • DE

PI3DPX1205AZLBEX

Part No PI3DPX1205AZLBEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description ACTIVE DISPLAY W-QFN3060-40 T&R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-TQFN (4x6)
Family Name PI3DPX1205
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3DPX1205AZLBEXDITR, PI3DPX1205AZLBEX-ND, PI3DPX1205AZLBEXDICT, PI3DPX1205AZLBEXDIDKR
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889094-PI3DPX1205AZLBEX
Ultra Librarian 3D Model Ultra Librarian PI3DPX1205AZLBEX CAD Model

Description

Introducing the PI3DPX1205AZLBEX from Diodes Incorporated

The PI3DPX1205AZLBEX is a state-of-the-art, high-performance digital switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products. This innovative product is specifically engineered to meet the demanding requirements of high-speed signal switching applications, making it an excellent choice for a range of consumer electronics, computing devices, and communication systems.

The PI3DPX1205AZLBEX is part of the ReDriver™ series, which are known for their ability to enhance signal integrity by performing receive equalization on deteriorated input signal followed by transmit de-emphasis, maximizing system performance. This particular model is a 4-differential channel, 2-to-1 multiplexer/demultiplexer switch that supports high-speed protocols such as PCIe 3.0, SATA 3.0, and USB 3.2 Gen 1.

Key features of the PI3DPX1205AZLBEX include:

  • Support for 8.0Gbps PCIe 3.0, 6.0Gbps SATA 3.0, and 5.0Gbps USB 3.2 Gen 1 signaling.
  • Low power consumption, making it an energy-efficient choice for modern electronic devices.
  • Advanced signal conditioning capabilities that enable longer cable and PCB trace lengths.
  • Programmable equalization and de-emphasis to optimize performance over a variety of physical mediums.
  • Small form factor with a 42-contact TQFN (ZL) package, which is ideal for space-constrained applications.
  • Integrated Electrostatic Discharge (ESD) protection circuitry, safeguarding the device from potential damage due to static discharge.

With its robust design and exceptional performance characteristics, the PI3DPX1205AZLBEX is particularly suitable for applications such as desktop and laptop computers, servers, workstations, docking stations, and high-performance gaming consoles. Its ability to enhance signal integrity and extend signal reach makes it a critical component for ensuring reliable high-speed data transmission.

Diodes Incorporated's commitment to quality and reliability is evident in the PI3DPX1205AZLBEX, which is built to meet the stringent requirements of today's most advanced digital systems. Integrating this switch into your product design will ensure that you are delivering a high-speed, high-reliability solution to your customers.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess