EN
  • EN
  • DE

ICS8442BYLFT

Part No ICS8442BYLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825484-ICS8442BYLFT
Ultra Librarian 3D Model Ultra Librarian ICS8442BYLFT CAD Model

Description

The ICS8442BYLFT is a high-performance, low-skew, low-jitter clock fanout buffer from IDT (Integrated Device Technology). It is designed to distribute high-frequency clock signals with minimal degradation, making it suitable for demanding applications in networking, telecommunications, and data centers.

Applications:

  • Networking equipment: Routers, switches, and servers
  • Telecommunications infrastructure: Base stations and transmission equipment
  • Data centers: High-performance computing and storage systems
  • Clock distribution in complex digital systems
  • Test and measurement equipment

Features:

  • Low additive jitter: Ensures signal integrity for high-speed clocks
  • Low skew: Provides tight timing alignment between output clocks
  • Output enable control: Allows for disabling outputs for power saving or testing
  • Differential input and output: Reduces common-mode noise
  • Operating voltage: 3.3V
  • Package: Available in a space-saving package

Benefits:

  • Improved system performance: By minimizing clock jitter and skew, the ICS8442BYLFT enables higher data rates and more reliable operation.
  • Reduced design complexity: The integrated fanout buffer simplifies clock distribution networks.
  • Lower power consumption: The low-power design contributes to energy efficiency.
  • Enhanced signal integrity: The differential signaling and low additive jitter ensure clean clock signals.
  • Cost-effective solution: Provides high performance at a competitive price.

The ICS8442BYLFT features a maximum output frequency that supports demanding applications. It operates over a wide temperature range, making it suitable for various environments. The device is designed for easy integration into existing systems, with standard logic levels and a variety of package options. It is an ideal solution for clock distribution needs in various applications that require high-performance and low-jitter clock signals.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess