EN
  • EN
  • DE

PI3DBS12412ZHEX

Part No PI3DBS12412ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2:1 12GBPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features Thunderbolt Switch IC 2 Channel 40-TQFN (3x6)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-TQFN (3x6)
Family Name PI3DBS12412
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930395-PI3DBS12412ZHEX
Ultra Librarian 3D Model Ultra Librarian PI3DBS12412ZHEX CAD Model

Description

Introducing the PI3DBS12412ZHEX from Diodes Incorporated

The PI3DBS12412ZHEX is a cutting-edge, high-performance signal switch from Diodes Incorporated that is designed to meet the demanding requirements of modern data and signal processing applications. This versatile switch is an ideal solution for applications requiring high-bandwidth and low-on-resistance switching capabilities.

Key Features

  • High Bandwidth: The PI3DBS12412ZHEX offers an impressive bandwidth of 12Gbps, making it suitable for high-speed data transmission and ensuring minimal signal degradation.
  • Low On-Resistance: With an exceptionally low on-resistance (RON) of typically 5Ω, this switch provides a high level of signal integrity and reduces power loss, enhancing overall system efficiency.
  • Bi-Directional Switching: The device supports bi-directional operation, allowing for flexible signal routing in complex circuit designs.
  • Differential Channel Configuration: It features a 4-channel, 2:1 multiplexer/demultiplexer configuration, enabling the selection or routing of differential signals to different paths.
  • Wide Operating Temperature Range: The PI3DBS12412ZHEX is designed to operate reliably over a broad temperature range, from -40°C to 85°C, making it suitable for various industrial environments.
  • Power-Saving Mode: The product includes a power-down feature that minimizes power consumption when the switch is not in active use.
  • ESD Protection: It comes with built-in ESD protection, safeguarding the device from electrostatic discharges and enhancing its durability and lifespan.

Applications

The PI3DBS12412ZHEX is a versatile component that can be used in a variety of applications, including:

  • High-speed data communication systems
  • Signal routing in networking equipment
  • Server and storage applications
  • Consumer electronics such as multimedia devices and gaming consoles
  • Telecommunications infrastructure

With its robust design and advanced specifications, the PI3DBS12412ZHEX from Diodes Incorporated is engineered to deliver high performance and reliability for systems that demand the fastest signal switching capabilities. Whether you are designing enterprise-level networking equipment or consumer electronics, this signal switch is an excellent choice for ensuring seamless data flow and signal integrity.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess