EN
  • EN
  • DE

PI3DBS12412AZHEX

Part No PI3DBS12412AZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2:1 12GBPS 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features Thunderbolt Switch IC 2 Channel 40-TQFN (3x6)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-TQFN (3x6)
Family Name PI3DBS12412
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930392-PI3DBS12412AZHEX
Ultra Librarian 3D Model Ultra Librarian PI3DBS12412AZHEX CAD Model

Description

The PI3DBS12412AZHEX is a state-of-the-art high-speed differential switch from Diodes Incorporated, designed to deliver top-tier performance for advanced signal management. This product is a perfect solution for applications requiring the routing of high-speed differential signals with minimal signal degradation and crosstalk.

Key Features:

  • High Bandwidth: The device supports a wide bandwidth which ensures compatibility with high-speed interfaces such as PCI Express Gen 3, SATA 3.0, USB 3.1, and more.
  • Low Crosstalk: Engineered to minimize crosstalk, the PI3DBS12412AZHEX ensures signal integrity, making it ideal for sensitive applications where signal quality is paramount.
  • Low Insertion Loss: With its low insertion loss, this switch maintains signal strength, ensuring reliable performance over longer distances and through various mediums.
  • Bidirectional Operation: The PI3DBS12412AZHEX can route signals in both directions, offering greater flexibility in PCB layout and system design.
  • Power Efficiency: The device boasts power-saving features, making it suitable for power-conscious applications, without compromising on speed or performance.

Applications:

The PI3DBS12412AZHEX is versatile and can be used in a variety of applications, including:

  • High-speed data storage and retrieval systems
  • Server and networking equipment
  • Data center infrastructure
  • Consumer electronics
  • Signal routing in high-performance computing platforms

Technical Specifications:

Below are some of the technical specifications of the PI3DBS12412AZHEX:

  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: 3.3V ±0.3V
  • Package: 42-contact TQFN (9x3.5mm)

With its robust design and impressive specifications, the PI3DBS12412AZHEX from Diodes Incorporated is an excellent choice for designers looking to enhance the performance and efficiency of their high-speed signal applications.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1517 $55.3653
20+ $5.0476 $100.9520
31+ $4.8898 $151.5838
43+ $4.7321 $203.4803
55+ $4.5744 $251.5920
74+ $4.1012 $303.4888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,505 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess