EN
  • EN
  • DE

LM4863LQX

Part No LM4863LQX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 3.2W STER 24QFN / Audio Amp Headphone/Speaker 2-CH Stereo 3.2W Class-AB 24-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer
Packaging Reel package
Part Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 3.2W x 2 @ 3 Ohm; 440mW x 2 @ 8 Ohm
Operating Supply Voltage 2 V ~ 5.5 V
Features Depop, Shutdown, Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 24-WQFN (4x5)
Package 24-WFQFN Exposed Pad
Win Source Part Number 779244-LM4863LQX
Popularity Medium
Supply and Demand Status Limited
Family Name LM4863
Introduction Date October 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4863LQX CAD Model

Description

LM4863LQX Audio Power Amplifier by Texas Instruments

The LM4863LQX from Texas Instruments is a versatile audio power amplifier designed to deliver high-quality sound for a wide range of consumer electronics. This integrated circuit is part of TI's renowned audio amplifier product line, known for its reliability and performance.

The LM4863LQX is a dual-channel amplifier capable of delivering 3W of continuous average power to a 3Ω load with 0.1% THD+N from a 5V power supply. This makes it an excellent choice for portable applications where high power and minimal distortion are required. The device operates with a supply voltage range from 2V to 5.5V, allowing it to be used in a variety of battery-powered devices such as mobile phones, tablets, and portable media players.

One of the key features of the LM4863LQX is its bridge-tied load (BTL) configuration, which allows it to drive speakers with higher power without the need for external coupling capacitors, bootstrap capacitors, or snubber networks. This makes the LM4863LQX not only powerful but also cost-effective and space-efficient, as it reduces the number of external components required.

The device also includes a "Mode" pin, which allows users to switch between a power-saving shutdown mode and normal operation, providing additional flexibility for power management. The LM4863LQX also features an external gain setting function, which gives designers the ability to set the gain of the amplifier according to their specific application requirements.

In terms of protection, the LM4863LQX offers built-in thermal shutdown protection, which ensures the device operates within safe temperature limits. Additionally, it has an under-voltage protection circuit that prevents the amplifier from operating at insufficient supply voltages, which could otherwise lead to distortion or damage to the device.

The LM4863LQX is available in a space-saving LLP package, making it ideal for applications where board space is at a premium. Overall, the LM4863LQX is a high-performance audio amplifier that offers both power and efficiency, suitable for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess