EN
  • EN
  • DE

PI3CH3244LE

Part No PI3CH3244LE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH SPST 8 OHM 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tube
Switch Circuit SPST
Number of Channels 8
On-State Resistance (Maximum) 8Ohm
Single Supply Voltage (V+) 3.3V
-3db Bandwidth 500MHz
Features Differential Compatibility
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Manufacturer Pack Quantity 74
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802129-PI3CH3244LE
Ultra Librarian 3D Model Ultra Librarian PI3CH3244LE CAD Model

Description

Introducing the PI3CH3244LE from Diodes Incorporated

The PI3CH3244LE is a high-performance, 3.3V, 4-bit, 2-port bus switch from Diodes Incorporated, designed with the modern electronic engineer's needs in mind. This advanced switch is ideal for applications that require the efficient routing of high-speed signals, including computers, servers, and networking equipment.

Key Features

  • Low On-Resistance: The PI3CH3244LE boasts an exceptionally low on-resistance of 5Ω (typical), which minimizes signal distortion and ensures a high level of signal integrity.
  • High Bandwidth: With a bandwidth of over 250MHz, this switch is capable of handling high-speed data with ease, making it suitable for the latest high-performance computing applications.
  • 5V Tolerant: The I/O ports are 5V tolerant, enabling the switch to interface with legacy 5V systems and providing design flexibility in mixed-voltage environments.
  • Low Crosstalk: The PI3CH3244LE is designed to minimize crosstalk, a critical feature for maintaining the integrity of high-speed signals.
  • Low Power Consumption: It operates with a low quiescent current, which is essential for power-sensitive applications.

Applications

The PI3CH3244LE is versatile and can be used in various applications such as:

  • Switching between different data sources in networking equipment.
  • Signal routing in computer systems and servers.
  • Interface bridging in mixed-voltage systems.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI3CH3244LE is no exception. It is built to meet the stringent requirements of the industrial and commercial markets, ensuring both reliability and performance.

Environmental Compliance

The PI3CH3244LE is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

In conclusion, the PI3CH3244LE from Diodes Incorporated is a robust, high-speed bus switch that offers a combination of performance, flexibility, and reliability, making it an excellent choice for designers looking to optimize their high-speed signal routing applications.

You May Also Be Interested in

Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6842 $58.1570
210+ $0.5615 $117.9150
320+ $0.5439 $174.0480
440+ $0.5264 $231.6160
570+ $0.5089 $290.0730
760+ $0.4562 $346.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,637 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess