EN
  • EN
  • DE

PI2EQX8814ANJEX

Part No PI2EQX8814ANJEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 8CH LBGA / Channel 100-LBGA (11x11)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Product Status Obsolete
Mounting SMD (SMT)
Package / Case 100-LBGA
Supplier Device Package 100-LBGA (11x11)
Base Product Number PI2EQX8814
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1201314-PI2EQX8814ANJEX
Ultra Librarian 3D Model Ultra Librarian PI2EQX8814ANJEX CAD Model

Description

Overview of PI2EQX8814ANJEX from Diodes Incorporated

The PI2EQX8814ANJEX is a high-performance, PCIe 3.0 signal ReDriver from Diodes Incorporated that is designed to enhance signal quality by performing receive equalization on the deteriorated input signal followed by transmit de-emphasis, maximizing system performance and increasing reliability. This product is an essential component for systems that require extended cable lengths and connections through connectors that can degrade signal quality over PCIe interfaces.

Key Features

  • PCIe 3.0 Compatible: The PI2EQX8814ANJEX is fully compliant with the PCIe 3.0 specification, ensuring compatibility with the latest generation of high-speed PCI Express interfaces.
  • Signal Conditioning: With advanced signal conditioning capabilities, this ReDriver can effectively restore signal integrity, allowing for longer trace lengths and improved performance.
  • Adjustable Equalization: It offers programmable receive equalization, allowing for fine-tuning to compensate for varying levels of signal degradation.
  • Transmit De-emphasis: The device also features programmable transmit de-emphasis, further enhancing signal quality and system reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the PI2EQX8814ANJEX maintains low power consumption, making it suitable for energy-sensitive applications.
  • Small Form Factor: Available in a compact package, this ReDriver is ideal for space-constrained applications.

Applications

The PI2EQX8814ANJEX is versatile and can be used in a wide range of applications, including:

  • Data center and enterprise storage systems
  • High-performance computing and servers
  • Networking and telecommunications equipment
  • Workstations and desktop PCs
  • Consumer electronics

By utilizing the PI2EQX8814ANJEX in your design, you can ensure robust data transmission and high system performance even in environments with challenging signal conditions. This ReDriver is a smart choice for system designers who require the best in signal integrity and performance.

For detailed technical specifications, application notes, and support documentation, visit Diodes Incorporated's official website or contact their technical support team.

You May Also Be Interested in

Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2628 $96.5256
3+ $39.6003 $118.8009
5+ $38.3633 $191.8165
7+ $37.1252 $259.8764
9+ $35.8882 $322.9938
11+ $32.1760 $353.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess