EN
  • EN
  • DE

PI2EQX6814NJEX

Part No PI2EQX6814NJEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SAS2/SATA/XAUI LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Buffer, ReDriver
Applications SAS2, SATA, XAUI
Input CML
Output CML
Data Rate (Maximum) 6.5Gbps
Number of Channels 4
Supply Voltage (V) 1.2V
Mounting Style SMD
Manufacturer Package 100-LBGA
Supplier Device Package 100-LBGA (11x11)
Part Number Series PI2EQX6814
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803417-PI2EQX6814NJEX
Ultra Librarian 3D Model Ultra Librarian PI2EQX6814NJEX CAD Model

Description

The PI2EQX6814NJEX is a state-of-the-art signal conditioning and retiming repeater from Diodes Incorporated, designed to enhance signal integrity for high-speed I/O ports and backplanes. This advanced integrated circuit is an ideal solution for applications requiring high-speed data transmission and reception with improved signal quality, such as data centers, servers, and high-performance computing systems.

Key Features

  • High-Speed Performance: Supports data rates up to 14.025 Gbps, ensuring compatibility with a range of high-speed protocols and standards.
  • Signal Conditioning: Incorporates advanced equalization techniques to compensate for signal loss over long PCB traces or cables, improving the integrity of received signals.
  • Retiming Functionality: Features a built-in clock data recovery (CDR) unit for retiming of the incoming data stream, which reduces jitter and enhances signal quality.
  • Low Power Consumption: Designed for energy efficiency, the PI2EQX6814NJEX operates with low power consumption, making it suitable for power-sensitive applications.
  • Flexibility: Offers programmable settings for equalization, output swing, and flat gain to optimize performance for specific system requirements.
  • Ease of Integration: Available in a compact package, allowing for seamless integration into a wide variety of system designs without consuming excessive board space.

Applications

The PI2EQX6814NJEX is versatile and can be used in a multitude of applications where high-speed data transfer and signal integrity are critical. Common applications include:

  • Data Center Infrastructure
  • High-Speed Networking Equipment
  • Server and Storage Systems
  • High-Performance Computing
  • Telecommunications Equipment

With its robust design and advanced features, the PI2EQX6814NJEX from Diodes Incorporated is an essential component for engineers looking to enhance the performance and reliability of their high-speed digital systems. It delivers the necessary signal conditioning and retiming capabilities required for maintaining signal quality across complex and demanding electronic environments.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.5818

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2161 $62.1610
20+ $5.8151 $116.3020
31+ $5.6146 $174.0526
45+ $5.2136 $234.6120
58+ $5.0131 $290.7598
72+ $4.8126 $346.5072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,670 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess