EN
  • EN
  • DE

VRS0402SR140101N

Part No VRS0402SR140101N
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Varistors,MOVs
Manufacturer Yageo
Win Source Part Number 408508-VRS0402SR140101N
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VRS0402SR140101N CAD Model

Description

The VRS0402SR140101N is a thick film chip resistor manufactured by Yageo. It is a surface mount resistor in a 0402 package size, offering reliable performance in a compact form factor. This resistor is designed for general purpose applications where precise resistance values are needed.

Applications:

  • Consumer Electronics: Used in devices like smartphones, tablets, and audio equipment for current limiting and voltage division.
  • Industrial Equipment: Employed in control circuits, sensor interfaces, and power supplies within industrial machinery.
  • Medical Devices: Found in patient monitoring systems, diagnostic equipment, and other medical electronics.
  • Automotive Electronics: Used in various automotive control units and sensor circuits.
  • IoT (Internet of Things) Devices: Integrated into sensors, actuators, and communication modules for IoT applications.

Features:

  • Compact Size: 0402 package size allows for high-density mounting on PCBs.
  • Thick Film Technology: Provides stable and reliable resistance values.
  • Surface Mount Design: Suitable for automated assembly processes.
  • Wide Resistance Range: Available in a variety of resistance values to meet different circuit requirements (specific resistance value is derived from part number).
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Miniaturization: Enables smaller and more compact electronic designs.
  • High Reliability: Provides consistent performance over a wide range of operating conditions.
  • Cost-Effective: Offers a balance of performance and affordability.
  • Easy Assembly: Simplifies the manufacturing process with surface mount technology.
  • Environmental Compliance: Meets environmental regulations for responsible electronics manufacturing.

Additional Details:

The VRS0402SR140101N resistor has a resistance value derived from the part number itself. Based on similar Yageo part numbers, the '1401' likely indicates a resistance of 1400 ohms (1.4 kΩ). The tolerance is indicated by the '01', which often represents a 1% tolerance. The power rating is typically 1/16W (0.0625W) for 0402 size resistors. It's crucial to refer to the official Yageo datasheet for the VRS0402SR140101N to confirm these specifications and other key parameters, such as the temperature coefficient of resistance (TCR) and voltage rating. The 'N' at the end of the part number usually indicates a standard packaging or material characteristic. The resistor is constructed with a ceramic substrate and a thick film resistive layer. It's designed to withstand standard reflow soldering processes. The operating temperature range is typically -55°C to +155°C, but this should be verified in the datasheet.

You May Also Be Interested in

Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us
Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess