EN
  • EN
  • DE

PI2EQX5804CNJEX

Part No PI2EQX5804CNJEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCIE 4CH 100LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Status Obsolete
Type Buffer, ReDriver
Applications PCIe
Input CML
Output CML
Data Rate (Maximum) 5Gbps
Number of Channels 4
Delay Time 750ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 50pF
Supply Voltage (V) 1.2V
Supply Current 800mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 100-LBGA
Supplier Device Package 100-LBGA (11x11)
Family Part Number PI2EQX5804
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 733373-PI2EQX5804CNJEX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI2EQX5804CNJEX CAD Model

Description

The PI2EQX5804CNJEX is a state-of-the-art signal ReDriver designed by Diodes Incorporated, aimed at enhancing signal quality by performing receive equalization on deteriorated input signal followed by transmit de-emphasis, maximizing system performance and reliability. This advanced ReDriver is suitable for high-speed interfaces such as USB 3.2, SATA, and PCIe, where signal integrity may be compromised due to long traces, connectors, and other forms of signal interference.

Key Features

  • Interface Support: Compatible with various high-speed serial interfaces, ensuring versatility across different applications and platforms.
  • Equalization: Features multi-level input equalization to restore signal integrity and optimize performance over extended distances and through multiple connection points.
  • De-emphasis: Provides programmable transmit de-emphasis to compensate for signal loss and reduce bit error rates.
  • Low Power: Designed with power efficiency in mind, the device operates with minimal power consumption, making it ideal for energy-conscious applications.
  • Small Form Factor: Available in a compact package, it allows for easy integration into space-constrained designs without compromising performance.

Applications

The PI2EQX5804CNJEX is perfect for a wide range of applications that require high-speed data transfer and signal conditioning, including:

  • Data Centers
  • High-Performance Computing
  • Networking Equipment
  • Storage Systems
  • Consumer Electronics

Technical Specifications

With its robust design, the PI2EQX5804CNJEX ensures that signals are transmitted with clarity and precision. The device operates over a broad temperature range and is built to meet the rigorous demands of industrial and commercial environments.

About Diodes Incorporated

Diodes Incorporated is a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. They are known for their commitment to providing innovative, reliable, and environmentally friendly solutions to meet the complex demands of the electronics industry.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.5818

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2922 $58.2142
27+ $4.3428 $117.2556
42+ $4.2077 $176.7234
57+ $4.0714 $232.0698
74+ $3.9362 $291.2788
99+ $3.5285 $349.3215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,930 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess