EN
  • EN
  • DE

AD584SH/883B

Part No AD584SH/883B
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Pin Programmable, Precision Voltage Reference | IC VREF SERIES PREC ADJ TO-99-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Bulk
Reference Type Series
Output Type Programmable
Min/Fixed Output Voltage 2.5V, 5V, 7.5V, 10V
Output Current 10mA
Tolerance ±0.3%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Parts Input Voltage (V) 4.5V ~ 30V
Supply Current 1mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-99-8 Metal Can
Supplier Device Package TO-99
Family Part Number AD584
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136552-AD584SH/883B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD584SH/883B CAD Model

Description

AD584SH/883B High Precision Voltage Reference

The AD584SH/883B is a high precision voltage reference module from the renowned manufacturer Analog Devices Inc. This compact and versatile component is designed for use in applications that require a stable and accurate voltage reference. It is particularly useful in precision data acquisition systems, digital voltmeters, and high-resolution conversion systems, among other electronic applications.

Key Features:

  • Multiple Voltage Options: The AD584SH/883B can provide selectable precision output voltages of 10V, 7.5V, 5V, and 2.5V, making it highly adaptable to various circuits and applications.
  • High Accuracy: This voltage reference features a low initial error and guarantees excellent temperature stability, ensuring reliable performance over a wide range of environmental conditions.
  • Low Temperature Coefficient: With a temperature coefficient as low as 30 ppm/°C, users can expect minimal deviation in output voltage with changes in temperature, contributing to the overall precision of the system.
  • Low Dropout Voltage: The device operates with a low dropout voltage, allowing it to maintain accurate output even with minimal difference between the input and output voltages.
  • Military Grade: The "/883B" suffix indicates that this model meets the stringent requirements of military-grade specifications, offering enhanced reliability and robustness.

Applications:

  • Precision data acquisition systems
  • Digital voltmeters and multimeters
  • High-resolution conversion systems
  • Industrial control systems
  • Battery-powered and portable devices

The AD584SH/883B is encapsulated in a hermetically sealed package, ensuring long-term stability and protection against harsh environmental conditions. Its ease of integration, coupled with Analog Devices Inc.'s reputation for high-quality components, makes the AD584SH/883B a top choice for engineers and designers looking for a reliable voltage reference solution.

For detailed specifications and application guidance, it is recommended to consult the official datasheet and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.0226 $89.0226
2+ $86.0151 $172.0302
3+ $80.0000 $240.0000
4+ $76.9925 $307.9700
5+ $73.9850 $369.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess