EN
  • EN
  • DE

PI2DBS412ZHEX

Part No PI2DBS412ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2X1 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Channels 4
Single Supply Voltage (V+) 1.5 V to 2 V
-3db Bandwidth 1.8GHz
Case / Package 42-TQFN (9x3.5)
Win Source Part Number 1087862-PI2DBS412ZHEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI2DBS412ZHEX CAD Model

Description

Product Overview: PI2DBS412ZHEX from Diodes Incorporated

The PI2DBS412ZHEX is a high-performance, passive switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is part of their extensive range of interface devices, which are engineered to meet the demanding requirements of fast-paced and compact electronic designs.

Key Features and Benefits

  • High-Speed Switching: The PI2DBS412ZHEX supports high-speed data rates, making it suitable for applications that require rapid data transfer, such as USB 3.1 Gen 1, which operates at 5Gbps.
  • Signal Integrity: Designed with signal integrity in mind, this switch minimizes signal distortion and attenuation, ensuring reliable communication and data integrity across connections.
  • Bidirectional Operation: The switch can operate in both directions, providing flexibility in routing signals through your circuit without concern for signal directionality.
  • Low Power Consumption: With an emphasis on energy efficiency, the PI2DBS412ZHEX consumes minimal power, making it an ideal choice for battery-powered devices or energy-sensitive applications.
  • Compact Packaging: Housed in a compact X1-DFN2020-10 package, it occupies minimal space on the PCB, which is crucial for modern devices where space is at a premium.

Applications

The PI2DBS412ZHEX is versatile and can be used in a variety of applications, including but not limited to:

  • Notebook and desktop computers
  • Smartphones and tablets
  • Docking stations
  • USB hubs and peripherals
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The PI2DBS412ZHEX has undergone rigorous testing and validation to ensure it performs under a wide range of conditions and applications. With Diodes Incorporated's reputation for excellence, customers can trust the PI2DBS412ZHEX for their high-speed switching needs.

Conclusion

The PI2DBS412ZHEX from Diodes Incorporated stands out as a superior choice for designers looking to integrate a reliable, high-speed passive switch into their electronic systems. Its combination of performance, energy efficiency, and compact size makes it a valuable component in any modern electronic device requiring fast and dependable data transfer.

You May Also Be Interested in

Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess