EN
  • EN
  • DE

7528F5614-9CS2358

Part No 7528F5614-9CS2358
Manufacturer TE Connectivity
Catalog Coaxial Cables (RF)
Description COAX CABLE-STANDARD P / 75Ohm, 28 AWG Triaxial Cable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer TE Connectivity Raychem Cable Protection
Series *
Win Source Part Number 771785-7528F5614-9CS2358
Popularity Medium
Supply and Demand Status Limited
Family Name 7528F5614
Introduction Date January 14, 2005
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 7528F5614-9CS2358 CAD Model

Description

The TE Connectivity Raychem Cable Protection 7528F5614-9CS2358 is a high-quality and reliable electronic component that is designed for use in a variety of applications.

  • Series: 7528F5614
  • Introduction Date: January 14, 2005
  • Popularity: Medium
  • EOL Date: 2025 (Estimated)

You May Also Be Interested in

Amphenol-RF Division
CBL SMA PLG-PLG ANTI-TORQUE 12"
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG TO PLUG 12" / Cable Assembly Coaxial 0.305m HD-BNC to HD-BNC M-M Bag
Need more? Email Us
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 50MM
Need more? Email Us
Pomona Electronics
CABLE BNC MALE LOW NOISE 360"
Need more? Email Us
Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.279m SMP to SMP PL-PL Bag
Need more? Email Us
Belden Inc.
CABLE COAX RG-58 19 AWG 500'
Need more? Email Us
Amphenol-RF Division
SMA STRT JACK-RA PLUG RG-316 .5M
Need more? Email Us
Amphenol-RF Division
CABLE N TYPE PLUG-PLUG RG58 .5M
Lowest to $39.1411
Cinch Connectivity Solutions
UMC CABLE W/MMCX STR PLUG ON ONE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess