EN
  • EN
  • DE

PI2DBS212ZHEX

Part No PI2DBS212ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2X1 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Telecommunications
Number of Channels 2
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 1.2 V to 1.8 V
-3db Bandwidth 2GHz
Features SATA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN-EP (3.5x5.5)
Win Source Part Number 061498-PI2DBS212ZHEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI2DBS212ZHEX CAD Model

Description

Product Overview: PI2DBS212ZHEX from Diodes Incorporated

The PI2DBS212ZHEX is a high-performance, passive switch from Diodes Incorporated, designed to deliver exceptional signal integrity and switching capabilities for a variety of applications. This switch is part of the cutting-edge PI2DBS series, which is known for its low on-resistance and cross-talk, making it an ideal solution for high-speed signal routing.

Key Features

  • High Bandwidth: The PI2DBS212ZHEX supports very high bandwidths, enabling it to handle data rates that are essential for modern high-speed interfaces.
  • Low On-Resistance: This switch offers incredibly low on-resistance, which minimizes signal attenuation and ensures that the integrity of the signal is preserved during switching.
  • Reduced Signal Distortion: Thanks to its design, the PI2DBS212ZHEX exhibits minimal cross-talk and signal distortion, which is crucial for maintaining the quality of high-speed signals.
  • Bi-Directional Switching: The device is capable of bi-directional operation, allowing signals to pass in both directions through the switch, providing design flexibility.
  • Power Efficiency: With its low power consumption, the PI2DBS212ZHEX is an energy-efficient choice for portable and battery-powered devices.

Applications

The versatility of the PI2DBS212ZHEX makes it suitable for a wide range of applications, including but not limited to:

  • High-speed data and signal routing in consumer electronics such as smartphones, tablets, and laptops.
  • Networking equipment, including routers, switches, and signal repeaters.
  • Storage devices, where high-speed data transfer is a necessity.
  • Industrial and automotive applications that require robust signal routing solutions.

Technical Specifications

The PI2DBS212ZHEX is housed in a small X1-DFN2020-6 package, which makes it easy to integrate into space-constrained designs. It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

In summary, the PI2DBS212ZHEX from Diodes Incorporated is a versatile, high-performance switch that combines low on-resistance, high bandwidth, and minimal cross-talk, making it an excellent choice for designers who need a reliable switching solution for high-speed data applications.

You May Also Be Interested in

Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,205 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess