EN
  • EN
  • DE

CDCE6214TWRGERQ1

Part No CDCE6214TWRGERQ1
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Clock Generator
PLL Yes
Input Differential or Single-Ended
Output HCSL, LVCMOS, LVDS
Number of Circuits 1
Frequency - Max 350MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.465V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number CDCE6214
Other Names 296-CDCE6214TWRGERQ1TR,296-CDCE6214TWRGERQ1DKR,296-CDCE6214TWRGERQ1CT
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265375-CDCE6214TWRGERQ1
Ultra Librarian 3D Model Ultra Librarian CDCE6214TWRGERQ1 CAD Model

Description

Product Overview: CDCE6214TWRGERQ1 from Texas Instruments

The CDCE6214TWRGERQ1 is a state-of-the-art clock generator developed by Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This advanced device is capable of synthesizing highly stable and precise clock signals, which are essential for ensuring reliable operation in systems requiring stringent timing accuracy.

Key Features

  • Multiple Outputs: The CDCE6214TWRGERQ1 comes equipped with four programmable outputs, enabling it to support various clocking requirements simultaneously.
  • High Precision: This device offers low-jitter clock generation, which is crucial for high-speed digital interfaces, ensuring minimal signal distortion and optimal data integrity.
  • Flexible Voltage Operation: It operates over a broad power supply range, making it versatile for different power environments within automotive and industrial settings.
  • Programmable: Users can program the device through an I2C interface, allowing for easy integration and customization within a system's architecture.
  • Temperature Range: The clock generator is designed to perform reliably across an extended temperature range, suitable for the harsh conditions often encountered in automotive and industrial applications.
  • Robust Design: Adhering to the automotive quality standards, the CDCE6214TWRGERQ1 is built to withstand the rigorous testing and operational demands of the automotive industry.

Applications

The versatility of the CDCE6214TWRGERQ1 makes it an ideal choice for a wide range of applications, including:

  • Automotive infotainment and telematics systems
  • Advanced driver-assistance systems (ADAS)
  • Industrial control systems
  • Networking equipment
  • Telecommunications infrastructure

With its combination of precision, flexibility, and durability, the CDCE6214TWRGERQ1 from Texas Instruments is a high-performance solution that ensures the synchronization and timing integrity of electronic systems in the most demanding environments. Whether for automotive safety features or mission-critical industrial processes, this clock generator stands as a testament to Texas Instruments' commitment to quality and innovation in the realm of electronic components.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7036 $52.2216
15+ $7.1415 $107.1225
22+ $6.9183 $152.2026
30+ $6.6951 $200.8530
39+ $6.4720 $252.4080
52+ $5.8024 $301.7248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess