EN
  • EN
  • DE

MMBZ20VALT1G

Part No MMBZ20VALT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 17VWM 28VC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 17V
Minimum Breakdown Voltage 19V
Max Clamping Voltage 28V
Peak Pulse Current(Ippm) 1.4A
Power Dissipation - Pd 40W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023819-MMBZ20VALT1G
Ultra Librarian 3D Model Ultra Librarian MMBZ20VALT1G CAD Model

Description

ON Semiconductor MMBZ20VALT1G

The MMBZ20VALT1G is a robust ESD protection device from ON Semiconductor, designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This component is a perfect fit for high-speed data line and signal line protection in a variety of applications, ranging from consumer electronics to industrial systems.

Key Features

  • ESD Protection: The MMBZ20VALT1G offers excellent ESD protection, meeting IEC61000-4-2 standards, which ensures devices are shielded from electrostatic events up to ±20kV (air discharge) and ±15kV (contact discharge).
  • Working Voltage: It features a working voltage of 20V, making it suitable for a wide range of applications that require a higher voltage tolerance.
  • Low Clamping Voltage: The low clamping voltage of this device ensures that the protected components are exposed to minimal stress during transient conditions.
  • Low Leakage Current: With a low leakage current, the MMBZ20VALT1G minimizes power loss, making it ideal for battery-powered applications where power efficiency is critical.
  • High Surge Capability: It is capable of withstanding high surge currents, thereby offering reliable protection against short-duration high-voltage spikes.
  • Package: The device is available in a small surface-mount SOT-23 package, which is ideal for space-constrained applications.

Applications

  • Portable Electronics
  • Networking and Telecommunications
  • Computers and Peripherals
  • Audio and Video Equipment
  • Industrial Control Systems

ON Semiconductor's MMBZ20VALT1G is designed to integrate seamlessly into various circuit designs, providing a high level of protection without compromising performance. Its robust construction and reliable performance specifications make it an essential component for designers looking to enhance the durability and longevity of their electronic products.

Whether you're designing a smartphone, a set-top box, or an industrial control panel, the MMBZ20VALT1G from ON Semiconductor is an excellent choice for keeping your circuits safe from the unpredictable and potentially damaging effects of electrostatic discharge and other transient voltage events.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1,570+ $0.0319 $50.0830
3,345+ $0.0299 $100.0155
5,195+ $0.0289 $150.1355
7,465+ $0.0268 $200.0620
9,690+ $0.0258 $250.0020
12,100+ $0.0248 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,570 pieces
MOQ: 1570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess