EN
  • EN
  • DE

PI2DBS212QE

Part No PI2DBS212QE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2X2 20QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Applications Telecommunications
Number of Channels 2
On-State Resistance (Max) 10Ohm
Voltage - Supply, Single (V+) 1.2V ~ 1.8V
-3db Bandwidth 2GHz
Features SATA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Base Product Number PI2DBS212
Standard Package 55 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654647-PI2DBS212QE
Ultra Librarian 3D Model Ultra Librarian PI2DBS212QE CAD Model

Description

Diodes Incorporated PI2DBS212QE: A High-Performance Signal Switch

The PI2DBS212QE from Diodes Incorporated is a state-of-the-art signal switch designed to cater to the high-speed and high-bandwidth requirements of contemporary digital applications. This versatile switch is part of Diodes Incorporated's acclaimed portfolio of integrated circuits that deliver reliability and performance in a compact package.

Key Features and Benefits

  • High-Speed Performance: The PI2DBS212QE is engineered to operate at incredibly high speeds, making it ideal for applications that demand rapid data transfer, such as USB 3.2 Gen 1, HDMI, and other high-speed interfaces.
  • Low On-Resistance: With exceptionally low on-resistance (RON), this switch ensures minimal signal attenuation, which is crucial for maintaining signal integrity across connections.
  • Wide Bandwidth: The device boasts a wide bandwidth that supports the passage of a broad spectrum of signals without degradation, ensuring that it can handle the latest high-speed protocols with ease.
  • Energy Efficiency: The PI2DBS212QE is designed for low power consumption, making it an energy-efficient choice for battery-powered devices and applications where power conservation is paramount.
  • Compact Form Factor: The small package size of the PI2DBS212QE makes it an ideal solution for space-constrained applications, allowing designers to minimize PCB real estate usage while maintaining high performance.

Applications

The PI2DBS212QE is well-suited for a variety of applications across different sectors. Its high-speed capabilities make it an excellent choice for consumer electronics, such as smartphones, tablets, and laptops. Additionally, it is a valuable component in the design of data centers and networking equipment, where signal integrity and bandwidth are critical. The switch's low-power attributes also make it a strategic option for portable and wearable devices that require efficient power management.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and the PI2DBS212QE is no exception. It is built with the highest manufacturing standards, ensuring that it meets the rigorous demands of industrial and commercial applications. The device's reliability is backed by Diodes Incorporated's reputation in the semiconductor industry, making it a trustworthy choice for designers and engineers looking for a high-performance signal switch solution.

Overall, the PI2DBS212QE is a testament to Diodes Incorporated's ability to combine performance, efficiency, and compact design in a single component, addressing the needs of modern digital technologies.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess