EN
  • EN
  • DE

H11L2SR2M

Part No H11L2SR2M
Manufacturer Fairchild/ON Semiconductor
Catalog Optoisolators - Logic Output
Description OPTOISO 4.17KV OPN COLL 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Isolation Voltage 4170Vrms
Input Type DC
Output Type Open Collector
Channel Output Current 50mA
Data Rate 1MHz
Propagation Delay tpLH / tpHL (Max) 4μs, 4μs
Rise and Fall Time 100ns, 100ns
Forward Voltage 1.2V
Continuous forward current- Max 30mA
Supply Voltage - Operating 3 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-SMD
Win Source Part Number 1042199-H11L2SR2M
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian H11L2SR2M CAD Model

Description

The H11L2SR2M is a high-speed logic output optocoupler manufactured by Fairchild/ON Semiconductor. This device features a gallium arsenide (GaAs) infrared emitting diode which is input coupled to a high gain integrated photodetector. The output of the detector IC is an open collector Schottky clamped transistor, providing high-speed logic compatibility and excellent noise immunity.

Applications:

  • Digital Logic Ground Isolation: Provides electrical isolation between different digital circuits, preventing ground loops and noise propagation.
  • Microprocessor System Interface: Used to interface microprocessors with external devices, providing protection against voltage spikes and surges.
  • Power Supply Isolation: Offers isolation in power supply circuits, ensuring safety and preventing damage to sensitive components.
  • Industrial Control Systems: Employed in industrial control equipment for signal isolation and protection in harsh environments.

Features:

  • High Speed: Designed for high-speed data transmission, enabling fast and reliable communication between circuits.
  • Logic Compatible Output: Open collector output is compatible with various logic families, including TTL and CMOS.
  • High Common Mode Transient Immunity (CMTI): Provides excellent immunity to common mode noise, ensuring stable operation in noisy environments.
  • Isolation Voltage: Offers a high isolation voltage (typically 5kV) to protect circuits from high voltage transients.
  • Schottky Clamped Output: Schottky clamp reduces switching time and enhances performance.

Benefits:

  • Enhanced System Reliability: Provides electrical isolation to protect sensitive components from voltage spikes and surges.
  • Improved Signal Integrity: Reduces noise and interference in signal transmission, ensuring accurate data transfer.
  • Increased Safety: Offers a high level of isolation for user safety in high-voltage applications.
  • Simplified System Design: Logic compatible output simplifies interfacing with various digital circuits.
  • Robust Performance: High CMTI ensures stable operation in noisy industrial environments.

Additional Details:

The H11L2SR2M comes in a surface mount package. Its operating temperature range is typically -40°C to +85°C. It’s suitable for applications requiring reliable high-speed logic isolation. The device is commonly used in industrial automation, motor control, and other applications where electrical isolation is critical. This optocoupler provides a robust and reliable solution for isolating digital signals.

You May Also Be Interested in

Broadcom Limited
OPTOCOUPLER (10MBD)
Lowest to $2.5611
ON Semiconductor
SSO6 3.3V 10MB WL
Need more? Email Us
Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 2CH OPEN COLL 8DIP
Lowest to $1.3388
Toshiba Semiconductor and Storage
OPTOCOUPLER HI SPEED LOGIC OUTPU / Logic Output Optoisolator 1MBd Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 6-SO
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV OPEN COLL 8DIP GW / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-DIP Gull Wing
Need more? Email Us
Sharp Microelectronics
OPTOISO 3.75KV OPN COL 5MINIFLAT / Logic Output Optoisolator 2Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 5-Mini-Flat
Lowest to $1.3063
Toshiba Semiconductor and Storage
PHOTOCOUPLER / Logic Output Optoisolator 20MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SDIP Gull Wing
Need more? Email Us
Renesas Electronics America
HI-SPD OPTOCPLR 8-PIN DIP / Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-SMD
Lowest to $3.3208

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9182 $50.5010
135+ $0.7534 $101.7090
210+ $0.7299 $153.2790
285+ $0.7063 $201.2955
370+ $0.6828 $252.6360
495+ $0.6122 $303.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess