EN
  • EN
  • DE

PAM8904QJER

Part No PAM8904QJER
Manufacturer Diodes Incorporated
Catalog Specialized ICs
Description IC PIEZO SOUNDER DRVR 16UQFN / Piezo Sounder Driver U-QFN3030-16 (Type B)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Piezo Sounder Driver
Applications Automotive
Mounting Type Surface Mount
Package / Case 16-UFQFN Exposed Pad
Supplier Device Package U-QFN3030-16 (Type B)
Base Product Number PAM8904
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 801499-PAM8904QJER
Ultra Librarian 3D Model Ultra Librarian PAM8904QJER CAD Model

Description

The PAM8904QJER from Diodes Incorporated is a high-performance, low-power piezo sounder driver that is designed to meet the needs of various applications requiring sound alerts or audible prompts. This integrated circuit is an ideal choice for portable electronic devices due to its compact size and energy efficiency.

Key Features

  • Wide Voltage Range: The PAM8904QJER operates on a voltage range of 1.5V to 5.5V, making it versatile for use in a multitude of device configurations.
  • Multi-mode Operation: It supports both single-ended and differential output modes, providing flexibility in the design of audio signaling systems.
  • Low Power Consumption: This driver is designed for power-sensitive applications, ensuring minimal drain on battery resources.
  • Automatic Shutdown: The built-in automatic shutdown feature helps to conserve power by turning off the device when not in use.
  • Adjustable Sound Frequency: The frequency of the output sound can be adjusted, which allows for customization of the audio alerts to suit specific requirements.

Applications

The PAM8904QJER is suitable for a wide range of applications including, but not limited to:

  • Mobile phones and tablets
  • Portable medical devices
  • Handheld gaming consoles
  • Personal electronics
  • Alarm systems

Technical Specifications

With a driving capability of up to 24VP-P from a 3V power supply, the PAM8904QJER can drive a piezo sounder without the need for an external booster. Its 1.5mm x 2mm U-QFN2020-12 package makes it one of the smallest sounder drivers in the market, perfect for devices where space is at a premium.

Quality and Reliability

Diodes Incorporated has a commitment to high-quality standards, and the PAM8904QJER is no exception. It is designed for reliability and consistent performance, ensuring that it meets the rigorous demands of modern electronic devices.

For more detailed information, including datasheets, technical drawings, and ordering options, please visit the Diodes Incorporated website or contact their sales and support team.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7109 $53.3175
175+ $0.5833 $102.0775
270+ $0.5651 $152.5770
370+ $0.5469 $202.3530
475+ $0.5287 $251.1325
635+ $0.4740 $300.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,720 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess