EN
  • EN
  • DE

LM2903AM8-13

Part No LM2903AM8-13
Manufacturer Diodes Incorporated
Catalog Linear - Comparators
Description IC COMPARATOR 2 DIFF 8MSOP / Comparator Differential 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Type Differential
Number of Elements 2
Output Type -
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 1.7mA
CMRR, PSRR (Typ) -
Propagation Delay (Max) -
Hysteresis -
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-MSOP
Base Product Number LM2903
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357447-LM2903AM8-13
Ultra Librarian 3D Model Ultra Librarian LM2903AM8-13 CAD Model

Description

Diodes Incorporated LM2903AM8-13 Dual Comparator

The LM2903AM8-13 is a high-quality dual differential comparator produced by Diodes Incorporated, designed to provide a reliable solution for applications requiring voltage level detection and control. This integrated circuit is a part of the LM2903 series and is characterized by its low power consumption and wide voltage range, making it an ideal choice for battery-powered devices and general-purpose applications.

This comparator is capable of operating over a wide supply voltage range from 2V to 36V for single supply operations and ±1V to ±18V for dual supply configurations. This versatility allows it to be used in a diverse array of electronic systems. The LM2903AM8-13 offers a typical offset voltage of 2mV, which ensures precise comparison of input signals.

Encased in an SOP-8 package, the LM2903AM8-13 is compact and suitable for space-constrained applications. Its small footprint does not compromise its performance, as it features a typical response time of 1.3 microseconds when driving a 5mA load, which makes it suitable for high-speed signal processing tasks.

Furthermore, the LM2903AM8-13 is designed to be robust, featuring an input common-mode voltage range that includes ground, even when operating from a single power supply. This enables the device to directly interface with low-level signals. Additionally, its output can connect to TTL, MOS, or CMOS logic, providing a great deal of flexibility in interfacing with different logic families.

Key features of the LM2903AM8-13 include:

  • Wide supply voltage range: 2V to 36V single supply, ±1V to ±18V dual supply
  • Low supply current: Ideal for battery-powered applications
  • Low input bias current: 25nA typically
  • Low input offset current: ±5nA typically
  • Low offset voltage: 2mV typically
  • Common-mode input voltage range includes ground
  • Output voltage compatible with TTL, MOS, and CMOS logic
  • Fast response time: Typically 1.3 microseconds for 5mA load

Designed for a broad range of applications, the LM2903AM8-13 is commonly used in limit comparators, simple analog to digital converters, pulse, square wave, and time delay generators, as well as in many other circuits requiring low power consumption and high precision in voltage level detection and control.

You May Also Be Interested in

Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1014 $50.1930
1,205+ $0.0832 $100.2560
1,865+ $0.0806 $150.3190
2,565+ $0.0780 $200.0700
3,320+ $0.0754 $250.3280
4,440+ $0.0676 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,859 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess