EN
  • EN
  • DE

20-101-0517

Part No 20-101-0517
Manufacturer Digi International
Catalog Embedded - Microcontrolleror Microprocessor Modules
Description MODULE RABBITCORE RCM3100
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Digi International
Status Active
Module/Board Type MPU Core
Core Processor Rabbit 3000
Speed(Frequency) 29.4MHz
Flash Size 512KB
Data RAM Size 512KB
Connector Type 2 IDC Headers 2x17
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 075096-20-101-0517
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 20-101-0517 CAD Model

Description

20-101-0517 - Microcontroller

The 20-101-0517 is an advanced microcontroller optimized for a broad range of applications. It delivers high performance and efficiency, seamlessly integrating into both simple and complex systems.

Features and Benefits:

  • High-speed processing capabilities
  • Low power consumption
  • Multiple communication interfaces
  • Advanced peripheral support

Applications:

  • Embedded systems
  • IoT devices
  • Automated industrial controls
  • Consumer electronics

This microcontroller provides a flexible and scalable platform for developing a variety of innovative applications with minimal effort.

You May Also Be Interested in

Digi International
IC MOD RABBIT 6000 162.5MHZ
Need more? Email Us
Digi International
MODULE RABBITCORE RCM3100
Need more? Email Us
Lantronix, Inc.
IC MOD DSTNI-EX 25MHZ 256KB
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 96KB FLASH 64LQFP
Lowest to $294.2443
Digi International
IC MODULE ARM7TDMI 55MHZ 8MB
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P1 667MHZ 561TEPBGA
Lowest to $106.7165

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess