The TLV320AIC26IRHBRG4 is a versatile audio codec from Texas Instruments, designed to provide high-quality audio performance for a wide range of applications. This integrated circuit is part of TI's extensive audio codec product line and is an ideal solution for both portable and fixed audio applications.
Key Features
- High-Resolution Audio: The TLV320AIC26IRHBRG4 supports 24-bit audio data with sampling rates up to 96 kHz, ensuring crystal-clear sound quality for the most demanding audio applications.
- Low Power Consumption: Designed for battery-powered devices, this codec operates with low power consumption, making it suitable for portable audio players, smartphones, and digital cameras.
- Integrated Headphone Amplifier: It comes with a built-in headphone amplifier, which provides a direct drive to headphones, simplifying the design and reducing the need for additional components.
- Flexible Audio Interface: The device features a flexible audio serial interface that is compatible with I2S, left-justified, right-justified, and DSP formats, allowing for easy integration with most digital audio systems.
- Multiple Analog Inputs and Outputs: The codec includes multiple analog inputs and outputs, supporting various audio signal configurations and enabling the connection of microphones, line inputs, and other audio sources.
Applications
The TLV320AIC26IRHBRG4 is well-suited for a variety of applications where audio quality is paramount. It is commonly used in:
- Portable Audio Devices
- Smartphones and Tablets
- Digital Cameras and Video Recorders
- Audio Docking Stations
- VoIP Solutions
Technical Specifications
- Supply Voltage: 2.7V to 3.6V
- Dynamic Range: 90 dB (Typ)
- THD+N: 0.01% (Typ)
- Package: 32-VQFN (IRHB)
- Operating Temperature: -40°C to 85°C
For designers and engineers looking for an audio codec that offers high fidelity, low power consumption, and a comprehensive feature set, the TLV320AIC26IRHBRG4 from Texas Instruments is an excellent choice. Its robust design and flexibility make it a go-to component for audio solutions across various consumer and professional audio devices.