EN
  • EN
  • DE

KBP06G

Part No KBP06G
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description RECT BRIDGE GPP 600V 1.5A KBP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600V
Current - Average Rectified (Io) 1.5A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1.5A
Current - Reverse Leakage @ Vr 5μA @ 600V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package KBP
Win Source Part Number 1050740-KBP06G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KBP06G CAD Model

Description

Product Overview: KBP06G Bridge Rectifier from Diodes Incorporated

The KBP06G is a single-phase glass passivated bridge rectifier from Diodes Incorporated, renowned for its reliability and efficiency in converting alternating current (AC) to direct current (DC). This electronic component is a pivotal part of power supply units, where it serves to provide a stable DC output for various electronic applications.

Key Features

  • Voltage Ratings: The KBP06G offers a repetitive peak reverse voltage of 600V, making it suitable for moderate voltage applications.
  • Current Capacity: With a forward current of 1.5A, this bridge rectifier can handle a moderate amount of current, ideal for small to medium-sized electronic devices.
  • High Surge Current Capability: It can withstand surge overload ratings, ensuring durability and longevity even under sudden surges in current.
  • Efficiency: The device is designed for minimal power loss, ensuring a more efficient power conversion process.
  • Temperature Range: The KBP06G operates within a junction temperature range of -55°C to +150°C, accommodating a wide range of environmental conditions.

Construction and Packaging

The construction of the KBP06G features a glass passivated chip junction, which provides enhanced reliability and a robust design. The encapsulation in a plastic package ensures good insulation and protection from mechanical damage and corrosion. Its package is the KBP, which is a widely used industry standard for bridge rectifiers.

Applications

Thanks to its versatility and efficiency, the KBP06G is commonly used in a variety of applications, including:

  • Power Supplies
  • Adapters
  • Lighting Fixtures
  • Home Appliances
  • Office Equipment
  • Telecommunication Devices

Quality and Compliance

Diodes Incorporated ensures that the KBP06G meets stringent quality standards. The device is compliant with RoHS and Green standards, which means it is manufactured without the use of hazardous substances, making it environmentally friendly. The commitment to quality ensures that the KBP06G provides reliable performance for the intended applications.

With its combination of performance, reliability, and compliance, the KBP06G from Diodes Incorporated is an excellent choice for designers and engineers looking for a dependable bridge rectifier for their electronic projects.

You May Also Be Interested in

Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 100V 4A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
865+ $0.0670 $57.9550
2,130+ $0.0543 $115.6590
3,265+ $0.0531 $173.3715
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,100 pieces
MOQ: 865 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess