EN
  • EN
  • DE
  • IT

GBJ801

Part No GBJ801
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description 8.0A GLASS PASSIVATED BRIDGE RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 100V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Maximum) @ If 1V @ 4A
Current - Reverse Leakage @ Vr 5μA @ 100V
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-SIP, GBJ
Manufacturer Package GBJ
Win Source Part Number 1176938-GBJ801
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name GBJ801
Introduction Date November 21, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian GBJ801 CAD Model

Description

The GBJ801 is a high-quality bridge rectifier produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is designed to efficiently convert an alternating current (AC) input into a direct current (DC) output, a fundamental process for a wide range of electronic applications.

Key Features

  • High Current Rating: The GBJ801 can handle a maximum average forward rectified current of 8.0A, making it suitable for high-power applications.
  • Peak Reverse Voltage: With a peak reverse voltage (PRV) of 100V, this device can withstand significant voltage without performance degradation.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power loss and improves efficiency, which is crucial for maintaining the performance of the electronic system.
  • High Surge Current Capability: This component is capable of managing high surge currents, offering protection against sudden spikes in current which can be damaging to electronic circuits.
  • Isolation Voltage: The GBJ801 has an isolation voltage of 1500V from case to leads, providing additional safety and reliability in electrical isolation.

Applications

The GBJ801 bridge rectifier is versatile and can be used in various applications, including:

  • Power supplies for consumer electronic appliances
  • Adapters and battery chargers
  • Office equipment and home appliances
  • Industrial and medical equipment
  • LED lighting and other power conversion systems

Quality and Reliability

Diodes Incorporated ensures that the GBJ801 meets the highest quality and reliability standards. The device is encapsulated in a GBJ package, known for its robustness and thermal performance. It is also RoHS compliant, meaning it adheres to the latest environmental regulations prohibiting the use of certain hazardous substances in electronic equipment.

Whether you are designing a power supply unit or looking to retrofit an existing system with a more efficient rectification solution, the GBJ801 from Diodes Incorporated offers the performance, reliability, and quality that engineers and technicians trust.

You May Also Be Interested in

Sensata-Crydom
BRIDGE RECT 3P 1.2KV 100A MODULE
Need more? Email Us
Comchip Technology
BRIDGE RECT 1P 400V 800MA MBS
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.2KV 21A FO-B
Need more? Email Us
IXYS
BRIDGE RECT 1P 10.5KV 1.2A UGB-3
Need more? Email Us
Vishay
BRIDGE RECT 1P 1.4KV 25A D-34
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 600V 1A DBS
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.2KV 34A KAMM
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 400V 60A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.8KV 72A PWS-D
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4861 $65.6235
325+ $0.3989 $129.6425
505+ $0.3865 $195.1825
695+ $0.3740 $259.9300
895+ $0.3616 $323.6320
1,200+ $0.3241 $388.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess