EN
  • EN
  • DE
  • IT

NCP1031MNTXG

Part No NCP1031MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM OTP OVD HV 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 200V
Topology Boost, Flyback, Forward
Voltage - Start Up 10.2V
Supply Voltage - Operating 7.6 V to 16 V
Duty Cycle 75%
Frequency - Switching Up to 1MHz
Power (Watts) 6W
Fault Protection Current Limiting, Over Temperature
Control Features Frequency Control
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-DFN (4x4)
Mounting Surface Mount
Win Source Part Number 024895-NCP1031MNTXG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1031MNTXG CAD Model

Description

ON Semiconductor NCP1031MNTXG Overview

The NCP1031MNTXG is a versatile and compact DC-DC converter integrated circuit (IC) from ON Semiconductor, renowned for its high efficiency and reliability in power management applications. This monolithic IC is designed to cater to a wide range of products that require a small footprint and efficient power conversion, making it an ideal choice for portable devices, embedded systems, and isolated power supplies.

Key Features

  • Integrated Power Switch: The NCP1031MNTXG includes a built-in power switch, which simplifies the design and reduces external component count, thus saving space and cost on the PCB.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and ensuring versatile applications across different voltage requirements.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the specific needs of the target application.
  • High Switching Frequency: With a high switching frequency, the NCP1031MNTXG allows for smaller external components, resulting in a more compact and lightweight power supply design.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the device and the end application from potential damage due to overcurrent or excessive temperature conditions.

Applications

The NCP1031MNTXG is suitable for a variety of applications, including but not limited to:

  • Isolated DC-DC converters
  • Telecommunication equipment
  • Industrial systems
  • Battery-powered devices
  • Medical equipment

Environmental and Quality Standards

ON Semiconductor's commitment to environmental sustainability and quality is reflected in the NCP1031MNTXG, which is designed to meet industry standards for performance, durability, and energy efficiency. The device is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in electronic equipment.

In conclusion, the NCP1031MNTXG from ON Semiconductor is a powerful, flexible, and efficient solution for a myriad of power conversion needs. Its integration of critical features and protection mechanisms makes it a robust choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.7763
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.7224
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.3170
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.1682
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Lowest to $0.2622
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
Power Integrations
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8C
Lowest to $2.0563

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8651 $56.2315
160+ $0.7099 $113.5840
245+ $0.6877 $168.4865
340+ $0.6655 $226.2700
440+ $0.6433 $283.0520
585+ $0.5767 $337.3695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186,611 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess