Products specifications Report Issue?

Product Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 400 V
Current - Average Rectified (Io) 800 mA
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 800 mA
Current - Reverse Leakage @ Vr 5 µA @ 400 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Case / Package TO-269AA, 4-BESOP
Supplier Device Package MBS
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1490941-B4S-G
Ultra Librarian 3D Model Ultra Librarian B4S-G CAD Model

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers MT 25 / Bridge Rectifier
Lowest to $3.4972
ECAD model for MT2516A
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers M5 13
Lowest to $36.6563
ECAD model for MD130S16M5
Vishay
BRIDGE RECT 1PHASE 400V 6A D-72
Need more? Email Us
ECAD model for VS-KBPC604PBF
Yangzhou yangjie electronic co., ltd
GBU 800V 30.0A Diodes Bridge R / Bridge Rectifier
Lowest to $0.5398
ECAD model for GBU3008
International Rectifier
SINGLE PHASE BRIDGE
Lowest to $7.5301
ECAD model for 36MB120A
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers BR-W / Bridge Rectifier
Need more? Email Us
ECAD model for BR3508W
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 400V 25A GBPC
Need more? Email Us
ECAD model for GBPC2504T
Vishay
BRIDGE RECT 3PHASE 100V 35A D-63
Need more? Email Us
ECAD model for VS-36MT10
IXYS
BRIDGE RECT 3P 1.6KV 28A I4-PAC
Lowest to $11.9247
ECAD model for FUO22-16N

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention