EN
  • EN
  • DE

DT1446-04V-7

Part No DT1446-04V-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description 4 CHANNEL LOW CAPACITANCE TVS DIODE ARRAY | TVS DIODE 5.5V 8.5V SOT563
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Reverse Standoff 5.5V (Maximum)
Voltage - Breakdown (Minimum) 6V
Voltage - Clamping (Maximum) at Ipp 8.5V
Current - Peak Pulse (10/1000μs) 4.7A (8/20μs)
Power Line Protection Yes
Applications HDMI
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOT-563, SOT-666
Supplier Device Package SOT-563
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 718279-DT1446-04V-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DT1446-04V-7 CAD Model

Description

Introducing the DT1446-04V-7: A Robust ESD Protection Device

The DT1446-04V-7 from Diodes Incorporated is a cutting-edge ESD (Electrostatic Discharge) protection device designed to safeguard sensitive electronic components from electrostatic shocks. This compact and efficient solution is ideal for high-speed data interfaces and other vulnerable circuits that require robust defense against transient voltage spikes.

Key Features

  • Low Clamping Voltage: The DT1446-04V-7 offers a low clamping voltage, ensuring that sensitive components are shielded from harmful ESD events without compromising signal integrity.
  • Multi-Line Protection: With its capability to protect up to four data lines, this device is a versatile solution for a variety of applications, including USB interfaces, HDMI, and other high-speed data ports.
  • Low Capacitance: The device features ultra-low capacitance, making it suitable for high-frequency applications where maintaining signal integrity is crucial.
  • Small Form Factor: Housed in a small SOT-26 package, the DT1446-04V-7 is perfect for space-constrained applications, allowing designers to incorporate ESD protection without compromising on board space.

Applications

The DT1446-04V-7 is designed for use in a wide range of electronic devices where ESD protection is critical. It is particularly well-suited for:

  • Portable electronics such as smartphones, tablets, and laptops
  • Consumer electronics, including digital cameras, MP3 players, and televisions
  • Communication systems like network ports and wireless routers
  • Computing devices, encompassing desktops, servers, and peripherals

Technical Specifications

Some of the notable technical specifications of the DT1446-04V-7 include:

  • Peak Pulse Power per Line (8/20μs): 350W
  • Maximum Working Voltage: 5V
  • ESD Protection: Exceeds IEC 61000-4-2 (Level 4)
  • Lead-Free and RoHS Compliant

By integrating the DT1446-04V-7 into your design, you can significantly enhance the durability and longevity of your electronic products. Diodes Incorporated's commitment to quality ensures that this ESD protection device will provide reliable performance and peace of mind, even in the most demanding environments.

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1178 $50.0650
1,035+ $0.0967 $100.0845
1,605+ $0.0937 $150.3885
2,210+ $0.0906 $200.2260
2,855+ $0.0876 $250.0980
3,820+ $0.0786 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess