EN
  • EN
  • DE

ADSP-BF536BBCZ-4A

Part No ADSP-BF536BBCZ-4A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 16bit 400MHz 182-Pin CSP-BGA Tray / IC DSP CTLR 16BIT 182CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 100kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 182-CSPBGA (12x12)
Win Source Part Number 077864-ADSP-BF536BBCZ-4A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADSP-BF536
Introduction Date September 16, 1998
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADSP-BF536BBCZ-4A CAD Model

Description

Analog Devices Inc. ADSP-BF536BBCZ-4A Product Overview

The ADSP-BF536BBCZ-4A is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its robust processing capabilities and versatility in handling complex signal processing tasks. This processor is a part of the Blackfin family, which is well-known for providing a blend of microcontroller-like programmability with the computational power and speed of a DSP, making it an ideal choice for a wide range of applications.

Key Features

  • Core Performance: The Blackfin core in ADSP-BF536BBCZ-4A operates at a frequency of up to 400 MHz, providing a high level of processing power that is suitable for demanding signal processing applications.
  • Memory Architecture: This DSP comes with a large on-chip memory, including both SRAM and ROM, which helps in reducing the need for external memory components and thus simplifying system design and reducing power consumption.
  • Peripheral Set: A rich set of peripherals is integrated, including Ethernet MAC, UART, SPI, timers, and more, which allows for easy interfacing with a variety of external devices and systems.
  • Power Efficiency: Designed with power-sensitive applications in mind, the ADSP-BF536BBCZ-4A provides excellent computational performance per watt, making it suitable for battery-operated devices and applications where power efficiency is critical.
  • Programming Model: The processor supports a unified programming model that combines control processing with signal processing, allowing developers to write efficient code for both domains.

Applications

The ADSP-BF536BBCZ-4A is highly versatile and can be used in various applications, including but not limited to:

  • Industrial control systems
  • Automotive audio and telematics
  • Networking and telecommunications equipment
  • Image and video processing
  • Medical instrumentation

Reliability and Support

Analog Devices Inc. is committed to providing long-term support for their products, and the ADSP-BF536BBCZ-4A is no exception. With robust technical support and comprehensive documentation available, developers can confidently choose this DSP for their critical applications, knowing they will have the support they need throughout the product's lifecycle.

Overall, the ADSP-BF536BBCZ-4A from Analog Devices Inc. is a powerful and efficient solution for a wide array of applications that require high-speed signal processing combined with ease of use and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess