EN
  • EN
  • DE

BQ25071QWDQCTQ1

Part No BQ25071QWDQCTQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LINEAR BATT CHRGR SGL 10WSON / Linear Battery Charger Li-Ion/Li-FePO4 1000mA -0.3V to 7V Automotive 10-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Battery Chemistry Lithium Iron Phosphate
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 1A
Battery Pack Voltage 3.5V
Voltage Supply MAX 8V
Interface USB
Operating Temperature Range -40°C ~ 125°C (TA)
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-WSON (3x2)
Win Source Part Number 770329-BQ25071QWDQCTQ1
Popularity Medium
Supply and Demand Status Limited
Family Name bq25071-Q1
Introduction Date April 28, 2016
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ25071QWDQCTQ1 CAD Model

Description

The BQ25071QWDQCTQ1 is a state-of-the-art integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This product is specifically engineered for the automotive sector, providing a robust and reliable solution for power management applications.

Key Features

  • High-Efficiency Charging: The BQ25071QWDQCTQ1 is designed for efficient charging of single-cell lithium-ion batteries. Its high-efficiency switch-mode charge management ensures fast charging times while maintaining energy efficiency.
  • Wide Input Voltage Range: It supports a wide range of input voltages, making it versatile for various automotive electrical systems.
  • Temperature Monitoring: With an integrated temperature sensor, the IC provides temperature monitoring to ensure safe charging conditions and to protect the battery from extreme conditions.
  • Advanced Safety Features: The device includes multiple safety features such as overvoltage protection, overcurrent protection, short-circuit protection, and thermal shutdown, ensuring the highest level of safety for automotive applications.
  • Communication Interface: It offers an I2C interface for communication, allowing for programmable control and monitoring of the charging parameters.
  • Automotive Qualification: The BQ25071QWDQCTQ1 meets the stringent quality and reliability standards required for automotive qualifications, ensuring performance and durability in challenging environments.

Applications

The BQ25071QWDQCTQ1 is ideal for a range of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Portable Navigation Devices
  • Automotive Accessory Power

Product Support and Resources

TI provides comprehensive support for the BQ25071QWDQCTQ1, including detailed datasheets, application notes, and design resources. Customers can access TI's extensive technical support network for assistance with design integration, product selection, and troubleshooting.

You May Also Be Interested in

Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2000 $50.6000
56+ $1.8051 $101.0856
86+ $1.7487 $150.3882
119+ $1.6923 $201.3837
153+ $1.6359 $250.2927
205+ $1.4667 $300.6735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess