EN
  • EN
  • DE

DMP3017SFGQ-7

Part No DMP3017SFGQ-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description 30V P-CHANNEL ENHANCEMENT MODE MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Channel Type Type P
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 11.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 41nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2246pF @ 15V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 940mW (Ta)
Rds On (Maximum) @ Id, Vgs 10 mOhm @ 11.5A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package PowerDI3333-8
Package 8-PowerWDFN
Win Source Part Number 1168267-DMP3017SFGQ-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name DMP3017SFGQ
Introduction Date September 09, 2015
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian DMP3017SFGQ-7 CAD Model

Description

Introducing the DMP3017SFGQ-7 MOSFET from Diodes Incorporated

The DMP3017SFGQ-7 is a cutting-edge, P-Channel enhancement mode MOSFET designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This MOSFET is a testament to Diodes Incorporated's commitment to delivering energy-efficient, compact, and reliable components that cater to a wide range of power management applications.

Constructed with advanced trench technology, the DMP3017SFGQ-7 boasts an ultra-low on-resistance (RDS(on)), which significantly reduces conduction losses and enhances overall device efficiency. This feature makes it an ideal choice for high-performance applications where minimizing power loss is crucial.

The device is encapsulated in a robust PowerDI3333-8 package, which not only ensures a compact footprint but also provides excellent thermal performance. This packaging technology allows the DMP3017SFGQ-7 to operate reliably even under high current conditions, making it suitable for a diverse range of applications, including load switch, power management, and battery protection circuits.

Key specifications of the DMP3017SFGQ-7 include:

  • VDS (Drain-Source Voltage): -30V
  • ID (Continuous Drain Current): -6.3A
  • RDS(on) (Typical On-Resistance): 24mΩ at VGS = -10V
  • Low threshold voltage (VGS(th))
  • High power and current handling capability

With its low threshold voltage, the DMP3017SFGQ-7 ensures a fast and efficient switching performance, which is essential for modern electronic devices that demand quick response times. Additionally, its high power and current handling capability allow it to meet the stringent requirements of today's high-density circuit designs.

The DMP3017SFGQ-7 also includes built-in protection features such as over-temperature and over-current protection, which safeguard the device and the system it is a part of from potential damage due to abnormal operating conditions.

In summary, the DMP3017SFGQ-7 from Diodes Incorporated represents a remarkable blend of performance, efficiency, and reliability, making it a superior choice for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9433 $51.8815
115+ $0.8836 $101.6140
180+ $0.8538 $153.6840
255+ $0.7941 $202.4955
330+ $0.7642 $252.1860
410+ $0.7344 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess