EN
  • EN
  • DE

DMP2040USD-13

Part No DMP2040USD-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET BVDSS: 8V-24V SO-8 T&R 2.  /  Mosfet Array 2 P-Channel (Dual) 20V 6.5A (Ta), 12A (Tc) 1.1W (Ta) Surface Mount 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr Diodes Incorporated
Package Tape & Reel (TR)
FET Type 2 P-Channel (Dual)
FET Feature Standard
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 6.5A (Ta), 12A (Tc)
Rds On (Max) @ Id, Vgs 33mOhm @ 8.9A, 4.5V
Vgs(th) (Max) @ Id 1.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 19nC @ 8V
Input Capacitance (Ciss) (Max) @ Vds 834pF @ 10V
Power - Max 1.1W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number DMP2040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 2,500
Win Source Part Number 1055787-DMP2040USD-13
Ultra Librarian 3D Model Ultra Librarian DMP2040USD-13 CAD Model

Description

Introducing the DMP2040USD-13 P-Channel MOSFET from Diodes Incorporated

The DMP2040USD-13 is a cutting-edge P-Channel enhancement mode Field Effect Transistor (MOSFET) developed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance MOSFET is designed to deliver efficient power management and is suitable for a wide range of applications, including power switching and amplification tasks.

Constructed with advanced trench technology, the DMP2040USD-13 boasts a low on-resistance (R<sub>DS(on)) which ensures minimal power loss and heat generation during operation. This feature makes it an excellent choice for power-intensive applications where efficiency is paramount. The MOSFET operates at a drain-source voltage (V<sub>DS) of -20V, with a continuous drain current (I<sub>D) of -3.7A, providing a robust performance for various electronic circuits.

One of the key advantages of the DMP2040USD-13 is its compact form factor. Housed in a PowerDI® 123 package, it offers a space-saving solution without compromising on power or thermal efficiency. This makes it particularly suited for modern electronic devices where space is at a premium, such as portable electronics, power management systems, and other miniaturized gadgets.

The device also features fast switching speeds, which is essential for applications requiring quick response times, such as DC-DC converters and load switch circuits. Moreover, the DMP2040USD-13 is characterized by its low threshold voltage (V<sub>GS(th)), enhancing its responsiveness and making it easier to drive at lower gate voltages.

With its high reliability and RoHS compliance, the DMP2040USD-13 meets the stringent requirements of environmental standards, ensuring that it is free from hazardous substances. This commitment to environmental sustainability, coupled with its outstanding electrical performance, makes the DMP2040USD-13 an ideal choice for designers and engineers seeking to create energy-efficient and eco-friendly products.

In summary, the DMP2040USD-13 P-Channel MOSFET from Diodes Incorporated is a versatile and efficient component that offers excellent performance for a variety of electronic applications. Its low on-resistance, fast switching capabilities, and compact size make it a valuable addition to any power management or signal amplification system.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8731 $52.3860
140+ $0.7164 $100.2960
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess