EN
  • EN
  • DE

DMN6075SQ-13

Part No DMN6075SQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET BVDSS: 41V~60V SOT23 T&R / N-Channel 60 V 2A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 85mOhm @ 3.2A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 12.3 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 606 pF @ 20 V
Power Dissipation (Max) 800mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
ECCN EAR99
HTSUS 8541.29.0095
Other Names 31-DMN6075SQ-13TR
Standard Package 10,000
Win Source Part Number 1136934-DMN6075SQ-13
Ultra Librarian 3D Model Ultra Librarian DMN6075SQ-13 CAD Model

Description

DMN6075SQ-13 - N-Channel Enhancement Mode Field Effect Transistor by Diodes Incorporated

The DMN6075SQ-13 is a high-performance, N-Channel enhancement mode field effect transistor (MOSFET) designed and manufactured by Diodes Incorporated. This power MOSFET is tailored for efficient power management and conversion in a wide range of electronic applications. Its compact form factor and robust design make it a suitable choice for space-constrained and power-sensitive designs.

Key Features:

  • Low On-Resistance: The DMN6075SQ-13 offers a low on-resistance, which results in reduced conduction losses and improved power efficiency. This feature is particularly beneficial in applications where power conservation is critical.
  • High Continuous Drain Current: This MOSFET supports a high continuous drain current, making it capable of handling high power applications without compromising performance.
  • Fast Switching Speed: The fast switching characteristics of the DMN6075SQ-13 enable quick transitions between on and off states, which is essential for high-frequency power switching and reduces switching losses.
  • Thermal Management: With its excellent thermal performance, the DMN6075SQ-13 is able to operate reliably over a wide temperature range, ensuring stability and longevity in various operating conditions.

Applications:

The versatility of the DMN6075SQ-13 allows it to be used in a multitude of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Battery management systems
  • Motor control modules
  • Load switches
  • High-efficiency power management designs

Product Specifications:

The DMN6075SQ-13 comes in a surface mount package, which is not only space-saving but also compatible with automated assembly processes. It is RoHS compliant, indicating adherence to environmental standards by restricting the use of certain hazardous substances. The MOSFET's technical specifications include a drain-source voltage (VDS) of 60V, a gate-source voltage (VGS) of ±20V, and a maximum continuous drain current (ID) at 25°C of 7.3A.

Quality and Reliability:

Diodes Incorporated ensures that the DMN6075SQ-13 meets stringent quality and reliability standards. Each component is rigorously tested to guarantee performance under specified conditions. Customers can trust Diodes Incorporated for delivering high-quality semiconductor products that provide efficient, reliable solutions for electronic devices.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1307 $58.1615
1,080+ $0.1073 $115.8840
1,670+ $0.1040 $173.6800
2,300+ $0.1006 $231.3800
2,970+ $0.0973 $288.9810
3,975+ $0.0872 $346.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,396 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess