EN
  • EN
  • DE

FA1A60N-C6-L3

Part No FA1A60N-C6-L3
Manufacturer Fujitsu Electronics America, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP-8
Manufacturer Fujitsu Electronics America, Inc.
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Win Source Part Number 714222-FA1A60N-C6-L3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FA1A60N-C6-L3 CAD Model

Description

The FA1A60N-C6-L3 is a power management integrated circuit (PMIC) manufactured by Fujitsu Electronics America, Inc. PMICs are essential components in electronic devices, responsible for efficiently managing power distribution and regulation to various sub-systems.

Applications:

  • Mobile Devices (Smartphones, Tablets)
  • Portable Media Players
  • Digital Cameras
  • Power Supplies
  • Battery Management Systems

Features:

  • High Efficiency DC-DC Conversion: Provides efficient conversion of voltage levels to minimize power loss.
  • Multiple Output Channels: Supplies power to multiple loads with independent voltage and current control.
  • Integrated Protection Features: Includes overvoltage, undervoltage, overcurrent, and short-circuit protection.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Compact Package: Space-saving design for integration in portable devices.

Benefits:

  • Extended Battery Life: Optimized power management extends the operational time of battery-powered devices.
  • Reduced Heat Dissipation: Efficient conversion minimizes heat generation, improving device reliability.
  • Enhanced System Stability: Integrated protection features prevent damage from electrical faults.
  • Simplified System Design: Reduces the need for discrete power management components.
  • Improved System Performance: Precise voltage regulation ensures optimal performance of electronic circuits.

Additional Details:

The FA1A60N-C6-L3 integrates multiple functions such as buck converters, boost converters, and LDO regulators to provide a comprehensive power management solution. The specific voltage and current ratings for each output channel, as well as the switching frequency and efficiency characteristics, can be found in the product datasheet provided by Fujitsu Electronics America, Inc. The device is designed for surface mount assembly and requires careful layout considerations to ensure optimal thermal performance and minimize electromagnetic interference (EMI).

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8743 $61.2010
165+ $0.7173 $118.3545
250+ $0.6953 $173.8250
345+ $0.6734 $232.3230
445+ $0.6503 $289.3835
595+ $0.5833 $347.0635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess