DMG3415U-7-57 P-Channel MOSFET by Diodes Incorporated
The DMG3415U-7-57 is a high-performance P-Channel enhancement mode MOSFET produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed to deliver efficient power management and control in a compact SOT-23 package, making it an ideal choice for space-constrained applications.
Key Features:
- Low On-Resistance: The DMG3415U-7-57 offers a low on-resistance of 57 mΩ at VGS = -4.5V, which enhances overall efficiency and reduces conduction losses in circuits.
- High Power Dissipation: With a power dissipation of 1.25W, this MOSFET can handle significant power levels, making it suitable for demanding applications.
- High Threshold Voltage: The threshold voltage of -0.45V to -1V ensures that the MOSFET remains off under small gate-to-source voltages, providing reliable switching performance.
- Advanced Technology: Utilizing the latest semiconductor technology, the DMG3415U-7-57 provides superior switching speeds and low gate charge, which is critical for high-speed power switching applications.
- RoHS Compliant: This product is compliant with the RoHS directive, which means it is free from hazardous substances and is environmentally friendly.
Applications:
The DMG3415U-7-57 is versatile and can be used in a wide range of applications, including:
- Power Management Circuits
- Load Switches
- Battery Management Systems
- DC-DC Converters
- Portable Devices
Product Specifications:
Parameter
Value
Package
SOT-23
Drain-Source Voltage (VDS)
-20V
Continuous Drain Current (ID)
-1.7A
Power Dissipation (PD)
1.25W
The DMG3415U-7-57 is a testament to Diodes Incorporated's commitment to providing high-quality, reliable semiconductor components. Its robust performance and space-saving design make it an excellent choice for designers looking to enhance the efficiency and reliability of their electronic systems.