EN
  • EN
  • DE

BSS8402DWQ-13

Part No BSS8402DWQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description BSS FAMILY SOT363 T&R 10K / Mosfet Array N and P-Channel Complementary 60V, 50V 115mA (Ta), 130mA (Ta) 200mW (Ta) Surface Mount SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
FET Type N and P-Channel Complementary
FET Feature Standard
Drain to Source Voltage (Vdss) 60V, 50V
Current - Continuous Drain (Id) @ 25°C 115mA (Ta), 130mA (Ta)
Rds On (Max) @ Id, Vgs 13.5Ohm @ 500mA, 10V, 10Ohm @ 100mA, 5V
Vgs(th) (Max) @ Id 2.5V @ 250µA, 2V @ 1mA
Input Capacitance (Ciss) (Max) @ Vds 50pF @ 25V, 45pF @ 25V
Power - Max 200mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
ECCN EAR99
HTSUS 8541.21.0095
Other Names 31-BSS8402DWQ-13TR
Standard Package 10,000
Win Source Part Number 1149000-BSS8402DWQ-13
Ultra Librarian 3D Model Ultra Librarian BSS8402DWQ-13 CAD Model

Description

Product Overview: BSS8402DWQ-13

The BSS8402DWQ-13 from Diodes Incorporated is a high-performance, dual P-channel enhancement mode field effect transistor (FET) that comes in a compact, surface-mount package. It is designed to deliver efficient power management and control in a wide range of applications. Its small form factor and high level of integration make it an ideal choice for space-constrained designs.

Key Features

  • Low On-Resistance: The device features low on-resistance, which enhances overall efficiency by minimizing power loss during operation.
  • Dual P-Channel MOSFET: The integration of two P-channel MOSFETs allows for greater design flexibility and can help reduce the number of components in a circuit.
  • High Power and Current Handling: With its ability to handle high power levels and currents, the BSS8402DWQ-13 is suitable for demanding applications.
  • Surface-Mount Package: The SOT-363 package is ideal for applications where board space is at a premium.
  • Lead-Free and RoHS Compliant: The product is manufactured using environmentally friendly materials and processes, compliant with RoHS directives.

Applications

The BSS8402DWQ-13 is versatile and can be used in various applications, including:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • Portable Electronic Devices
  • DC-DC Converters

Technical Specifications

The BSS8402DWQ-13 boasts a continuous drain current (ID) of -3.0A and a drain-source voltage (VDSS) of -20V, making it robust for handling high current and voltage requirements. Its low threshold voltage ensures that it can be controlled with low voltage signals, making it compatible with modern microcontrollers and logic devices.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BSS8402DWQ-13 is no exception. It undergoes rigorous testing and quality control measures to ensure reliable performance in even the most challenging environments.

You May Also Be Interested in

Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3726 $50.3010
330+ $0.3057 $100.8810
510+ $0.2962 $151.0620
700+ $0.2866 $200.6200
905+ $0.2771 $250.7755
1,210+ $0.2484 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,851 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess