EN
  • EN
  • DE

BCP5616TA

Part No BCP5616TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 80V 1A 2000mW 4-Pin(3+Tab) SOT-223 T/R / TRANS NPN 80V 1A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 150mA, 2V
Maximum Power Dissipation 2W
Frequency - Transition 150MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 011204-BCP5616TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BCP56-16
Introduction Date October 28, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BCP5616TA CAD Model

Description

The BCP5616TA is a high-performance, NPN bipolar transistor designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This device is specifically engineered to provide efficient current control in a wide range of electronic applications, making it a versatile component for designers and engineers.

Key Features

  • High Current Capacity: The BCP5616TA can handle continuous collector currents up to 1A, making it suitable for moderate to high-power applications.
  • Low Voltage Operation: With a collector-emitter voltage (VCEO) of 80V, it operates effectively in low voltage circuits, providing a wide safety margin for varied electronic designs.
  • High Gain Bandwidth Product: The device offers excellent frequency response, with a transition frequency (fT) of 100MHz, ideal for amplification in RF and high-speed signal processing.
  • Robust Thermal Performance: The BCP5616TA comes in a SOT-223 package, which is known for its superior thermal dissipation characteristics, ensuring reliable operation even under high-power conditions.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this transistor is lead-free and fully RoHS compliant, minimizing the environmental impact of electronic waste.

Applications

The BCP5616TA is a versatile component that can be used in various applications, including:

  • Power Management Circuits
  • Switching Regulators
  • Motor Control Systems
  • Audio Amplifiers
  • Signal Amplification in Telecommunication Devices

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The BCP5616TA is subjected to rigorous testing and quality control procedures to ensure it meets the highest industry standards for performance and reliability. Engineers can integrate this transistor into their designs with confidence, knowing it will provide stable and consistent performance over its operational lifespan.

Summary

The BCP5616TA from Diodes Incorporated is a reliable and efficient solution for current control in a broad array of electronic applications. Its combination of high current capacity, low voltage operation, and excellent thermal performance makes it an ideal choice for designers seeking a robust NPN bipolar transistor. With its compliance to environmental standards and the backing of Diodes Incorporated's reputation for quality, the BCP5616TA stands out as a solid choice for your circuit design needs.

You May Also Be Interested in

STMicroelectronics
MEDIUM VOLTAGE FAST-SWITCHING PNP POWER TRANSISTOR
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $13.0971
ON Semiconductor
TRANS PNP 300V 0.5A SOT23
Lowest to $0.2543
STMicroelectronics
High Voltage NPN Power Transistor for High Definition and New Super-Slim CRT Display
Need more? Email Us
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $4.9931

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,005 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess