EN
  • EN
  • DE

EA LED55X31-R

Part No EA LED55X31-R
Manufacturer Display Visions
Catalog Display Backlights
Description LED B/L FOR DOG-M RED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Rectangular
Color Red
Voltage - Forward (Vf) (Typ) 2.1V, 4.2V Series
Current - Test 80mA, 40mA Series (Max)
Termination Style Solder
Size / Dimension 51mm x 14.5mm x 2mm
Temperature Range - Operating -20°C ~ 70°C
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1565338-EA LED55X31-R
Ultra Librarian 3D Model Ultra Librarian EA LED55X31-R CAD Model

Description

N

You May Also Be Interested in

Display Visions
LED B/L FOR DOGM240 WHITE
Need more? Email Us
Display Visions
LED B/L FOR DOGL128 YLW/GRN
Need more? Email Us
Display Visions
LED B/L FOR DOGM128 FULL COLOR
Need more? Email Us
Display Visions
LED B/L FOR DOG-M AMBER
Need more? Email Us
Display Visions
LED B/L FOR DOG-M BLUE
Need more? Email Us
Display Visions
LED B/L FOR DOGM128 AMBER
Need more? Email Us
Display Visions
LED B/L FOR DOG-M WHITE
Need more? Email Us
Display Visions
LED B/L FOR DOGS102 AMBER
Need more? Email Us
Display Visions
LED B/L FOR DOGM128 YLW/GRN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess