EN
  • EN
  • DE

B340LA-7-F

Part No B340LA-7-F
Manufacturer Diodes Incorporated
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SMA
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 717776-B340LA-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B340LA-7-F CAD Model

Description

Introducing the B340LA-7-F Schottky Barrier Rectifier from Diodes Incorporated

Diodes Incorporated presents the B340LA-7-F, a high-performance Schottky barrier rectifier designed to meet the needs of modern electronic applications. This rectifier is engineered to provide efficient, low voltage drop rectification with minimal power loss, making it an ideal choice for high-frequency inverters, DC-DC converters, and freewheeling diodes in a variety of electronic circuits.

Key Features

  • Low Forward Voltage Drop: The B340LA-7-F boasts a low forward voltage drop, ensuring higher efficiency in applications where voltage conservation is critical.
  • High Current Capability: With a forward continuous current rating of 3A, this device can handle significant current levels, suitable for a wide range of power applications.
  • Power and Space Efficiency: The device comes in a compact SMA package, which not only saves valuable board space but also offers excellent power density.
  • Low Power Loss: High efficiency is a hallmark of the B340LA-7-F, with its design focused on minimizing power loss across the diode.
  • Robust Thermal Performance: The device operates over a wide temperature range, maintaining stability and performance even under high-temperature conditions.
  • Lead-Free and RoHS Compliant: Diodes Incorporated ensures that the B340LA-7-F is environmentally friendly, adhering to the latest RoHS directives and being completely lead-free.

Applications

The B340LA-7-F is versatile and can be used in a variety of applications, including:

  • Power Supply Units (PSUs)
  • LED Lighting Systems
  • Automotive Applications
  • Battery Charging and Management Systems
  • Solar Power Inverters
  • Consumer Electronics

Product Specifications

The B340LA-7-F has a maximum repetitive peak reverse voltage (VRRM) of 40V, which makes it suitable for use in circuits with moderate voltage requirements. It also features a low reverse leakage current, contributing to its overall efficiency in operation.

Diodes Incorporated's commitment to quality and performance is evident in the B340LA-7-F Schottky barrier rectifier. This component is designed to meet the stringent requirements of modern electronic devices, ensuring reliability and longevity in a wide array of applications. Whether you are designing power management systems or looking for efficient components for high-speed switching applications, the B340LA-7-F is a choice that promises to deliver both performance and value.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess