Product Overview: B140WS from Diodes Incorporated
The B140WS is a robust surface-mount Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This component is specifically engineered to meet the needs of applications requiring efficient power management and high reliability in a compact form factor.
Key Features
- Low Forward Voltage Drop: The B140WS offers a low forward voltage drop, which enhances the overall efficiency of the system by reducing power losses during operation.
- High Current Capability: With a maximum average rectified current of 1A, this device can handle significant current levels, making it suitable for high-density circuit designs.
- Surface Mount Package: Encased in an SOD-123 package, the B140WS is optimized for automated assembly processes, allowing for streamlined manufacturing and reduced production costs.
- High Surge Capability: This rectifier can withstand high surge currents, offering reliable performance under transient conditions and contributing to the longevity of the end application.
- Lead-Free and RoHS Compliant: The B140WS adheres to environmental standards, being completely lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.
Applications
The B140WS Schottky barrier rectifier is ideal for a variety of applications, including:
- Power supply units
- DC-DC converters
- Freewheeling diodes in converters and motor control circuits
- Polarity protection applications
- Low voltage, high frequency inverters
Technical Specifications
| Parameter |
Value |
| Package |
SOD-123 |
| Maximum Average Rectified Current |
1A |
| Peak Repetitive Reverse Voltage |
40V |
| Forward Voltage Drop |
0.5V @ 1A |
| Operating Temperature Range |
-65°C to +125°C |
In conclusion, the B140WS from Diodes Incorporated is a high-performance Schottky barrier rectifier that combines efficiency, high current capability, and surge robustness, making it an excellent choice for designers looking to optimize their power management solutions.