EN
  • EN
  • DE

EMC1833T-AE/RW

Part No EMC1833T-AE/RW
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description 1.8V 3 CHANNEL TEMP SENSOR I2C 2 / Temperature Sensor Digital, Remote 8-WDFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Sensor Type Digital, Remote
Sensing Temperature - Remote -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 1.62V ~ 3.6V
Features One-Shot, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1.5°C
Test Condition -40°C ~ 125°C
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WDFN (2x2)
Base Product Number EMC1833
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342876-EMC1833T-AE/RW
Ultra Librarian 3D Model Ultra Librarian EMC1833T-AE/RW CAD Model

Description

Introducing the EMC1833T-AE/RW from Microchip Technology

The EMC1833T-AE/RW is a cutting-edge temperature sensor designed by the renowned Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This versatile product is engineered to provide high-precision temperature measurements, making it an ideal choice for a wide range of applications that require reliable temperature monitoring.

Key Features

  • Multiple Channel Sensing: The EMC1833T-AE/RW is equipped with five temperature sensing channels. This allows it to monitor multiple points, which is particularly useful in complex systems where temperature gradients need to be carefully managed.
  • High Accuracy: With its precision sensing capabilities, the device offers an accuracy of ±1°C, ensuring that the temperature readings are reliable and consistent.
  • Low Power Consumption: Designed for efficiency, the EMC1833T-AE/RW is ideal for battery-operated devices, as it operates with very low power consumption, thereby extending the life of your product.
  • Programmable Temperature Limits: Users can program temperature alert limits, which enables the sensor to trigger an alert when temperatures exceed the specified thresholds. This feature is crucial for preventing overheating and ensuring the safety and longevity of your system.
  • Communication Interface: The sensor utilizes an SMBus 2.0-compatible interface, facilitating easy integration into existing systems and ensuring compatibility with a wide range of microcontrollers.
  • Compact Form Factor: The EMC1833T-AE/RW comes in a tiny, 10-pin DFN package, making it suitable for space-constrained applications without sacrificing performance.

Applications

The versatility of the EMC1833T-AE/RW makes it an excellent choice for various applications, including but not limited to:

  • Computing Systems (Laptops, Servers)
  • Telecommunications Equipment
  • Industrial Systems
  • Consumer Electronics

With its blend of precision, efficiency, and compact design, the EMC1833T-AE/RW from Microchip Technology stands out as a superior choice for designers and engineers looking to incorporate reliable temperature monitoring into their projects. Whether it's for critical system protection or optimizing thermal performance, this temperature sensor is equipped to meet the demands of today's advanced electronic systems.

You May Also Be Interested in

NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess