EN
  • EN
  • DE

QRE1113

Part No QRE1113
Manufacturer ON Semiconductor
Catalog Optical Sensors - Reflective - Analog Output
Description SENSOR REFL 1MM PHOTOTRANS THRU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Mfr ON Semiconductor
Package Tube
Product Status Active
Sensing Distance 0.039" (1mm)
Sensing Method Reflective
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Collector (Ic) (Max) 20 mA
Current - DC Forward (If) (Max) 50 mA
Output Type Phototransistor
Response Time 20µs, 20µs
Mounting Type Through Hole
Package / Case 4-DIP (0.157", 4.00mm)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number QRE111
Standard Package 160 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 658584-QRE1113
Ultra Librarian 3D Model Ultra Librarian QRE1113 CAD Model

Description

ON Semiconductor QRE1113 Miniature Reflective Object Sensor

The QRE1113 from ON Semiconductor is a compact reflective sensor that combines an infrared emitter and phototransistor in a single package. This versatile sensor is designed to detect the presence of an object by using the reflective IR beam from the object. Its small form factor makes it ideal for a wide range of applications, including industrial automation, robotics, office equipment, and consumer electronics.

Key Features

  • Integrated IR Emitter and Phototransistor: The QRE1113 features an infrared emitting diode and a silicon phototransistor, which are arranged in such a way that they allow for efficient detection of reflectance.
  • Phototransistor Output: The output of the QRE1113 is a phototransistor, which provides an analog output that can be easily interfaced with a wide range of circuits and microcontrollers.
  • Miniature Size: With its compact footprint, the QRE1113 can be easily integrated into space-constrained designs, offering flexibility in placement and design.
  • Surface-Mount Package: The sensor is available in a surface-mount package which is suitable for high-volume assembly processes and provides a secure and reliable mounting solution.
  • Daylight Filter: A built-in daylight filter ensures that the sensor's performance remains stable under varying light conditions, reducing the impact of ambient light interference.

Applications

  • Paper detection in office equipment
  • Edge and line detection in robotics
  • Position and rotation detection in industrial control systems
  • User input detection in consumer electronics
  • Obstacle detection in automated systems

The QRE1113 is a highly reliable solution for applications requiring non-contact object detection. Its ability to detect the presence and distance of objects with reflectance sensing makes it a versatile choice for designers looking to incorporate proximity sensing in their projects. With its straightforward interfacing and robust performance, the QRE1113 is an excellent choice for developing advanced and efficient sensing systems.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTO INTERRUPTER
Lowest to $0.1719
Omron
SENSOR OPTO TRANS 3.5MM REFL PCB
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
Omron
SENSR OPTO TRANS 4MM REFL TH PCB
Need more? Email Us
Sharp Microelectronics
Reflective Optical Sensor 0.031" (0.8mm) 4-SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTO INTERRUPTER
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR REFLECTIVE
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 5.08MM REFL C-MT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0557 $52.7850
120+ $0.8662 $103.9440
180+ $0.8391 $151.0380
250+ $0.8121 $203.0250
320+ $0.7850 $251.2000
430+ $0.7038 $302.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,949 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess