The AD202JN from Analog Devices Inc. is a high-performance isolated amplifier designed to offer robust signal conditioning in a wide array of applications. This component provides a unique combination of isolation, accuracy, and reliability, making it an ideal choice for industrial, medical, and instrumentation applications where a signal needs to be transmitted across a potential barrier.
Key Features
- High Isolation Voltage: The AD202JN boasts an impressive isolation voltage rating, ensuring that signals are transmitted without interference from high common-mode voltages.
- Low Nonlinearity: With its low nonlinearity specifications, this amplifier maintains signal fidelity by minimizing distortion, which is critical for precision measurement and control systems.
- Wide Power Supply Range: It can operate with a wide range of power supplies, making it versatile for different power environments and simplifying power supply design.
- Compact and Robust: Housed in a compact DIP package, the AD202JN is designed to withstand harsh conditions while saving valuable board space.
- Easy Integration: The device's straightforward pin configuration and compatibility with standard sockets allow for easy integration into existing designs.
Applications
The AD202JN is particularly well-suited for applications that require isolation to protect sensitive equipment and personnel from high voltage transients. These include:
- Data Acquisition Systems
- Industrial Process Controls
- Medical Instrumentation
- Ground Loop Elimination
- Motor Controls
Technical Specifications
The AD202JN offers a range of technical specifications that ensure its performance in demanding environments:
- Isolation Voltage: 1500 Vrms min
- Input Impedance: 10 Gohms (Differential)
- Linearity: ±0.1% max (nonlinearity)
- Power Supply Range: ±4.5 V to ±18 V
- Package: 8-Pin DIP
With its robust design and versatile features, the AD202JN isolated amplifier from Analog Devices Inc. stands out as a reliable solution for any application requiring high-quality signal isolation.