EN
  • EN
  • DE
  • IT

AUR9801CGD

Part No AUR9801CGD
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR LI-ION SGL 10WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-WDFN (3x3)
Win Source Part Number 1020854-AUR9801CGD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AUR9801CGD CAD Model

Description

Introducing the AUR9801CGD from Diodes Incorporated

Diodes Incorporated presents the innovative AUR9801CGD, a high-performance, integrated circuit designed to meet the demanding needs of modern electronic applications. The AUR9801CGD is a testament to Diodes Incorporated's commitment to providing industry-leading solutions that enhance the efficiency and functionality of electronic devices.

Key Features of the AUR9801CGD

  • High Efficiency: The AUR9801CGD boasts an exceptional efficiency rate, which is critical for energy-sensitive applications. This ensures that devices not only conserve power but also maintain optimal performance.
  • Compact Design: With its small footprint, the AUR9801CGD is ideal for space-constrained applications. Its compact size allows for more flexible design options and can contribute to the miniaturization of electronic products.
  • Robust Thermal Performance: The device is engineered to operate reliably in a wide range of temperature environments, making it suitable for various industrial, automotive, and consumer applications that require a robust thermal performance.
  • Advanced Protection Features: The AUR9801CGD comes with built-in protection mechanisms, such as over-current, over-temperature, and under-voltage lockout, which safeguard the device and the system it is integrated into from potential damage due to abnormal operating conditions.

Applications

The versatile nature of the AUR9801CGD makes it perfect for a broad array of applications. It is particularly well-suited for:

  • Power management in portable devices
  • DC-DC converters
  • LED lighting drivers
  • Battery-powered equipment
  • Automotive electronics

Technical Specifications

The AUR9801CGD operates within a wide input voltage range, providing design flexibility across various power levels. It also features a high switching frequency, which allows for the use of smaller external components, reducing overall system size and cost.

Quality and Reliability

Diodes Incorporated is known for its rigorous quality control and the AUR9801CGD is no exception. Each unit is tested to ensure it meets the high standards for reliability and performance that customers have come to expect from Diodes Incorporated products.

For detailed technical specifications, application notes, and support documentation, please visit the Diodes Incorporated website or contact their technical support team. The AUR9801CGD is available for order now, with options for bulk and sample quantities to meet the needs of both large-scale production and prototyping.

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3018 $58.8510
470+ $0.2476 $116.3720
725+ $0.2399 $173.9275
1,000+ $0.2322 $232.2000
1,290+ $0.2245 $289.6050
1,725+ $0.2012 $347.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess