EN
  • EN
  • DE

AS393MTR-G1

Part No AS393MTR-G1
Manufacturer Diodes Incorporated
Catalog Linear - Comparators
Description IC COMP OPEN COLLECTOR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type Open Collector
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 250nA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 1mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 010251-AS393MTR-G1
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Automotive
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian AS393MTR-G1 CAD Model

Description

The AS393MTR-G1 is a high-quality, precision micro-power voltage comparator from Diodes Incorporated, designed to cater to a wide array of applications requiring voltage level detection and signal conditioning. This component is an integral part of electronic systems that need to compare two voltage levels and make decisions based on the comparison results.

Key Features

  • Low Power Consumption: The AS393MTR-G1 is optimized for low power operations, making it an ideal choice for battery-powered and portable devices where power efficiency is crucial.
  • Dual Comparators: This device contains two independent voltage comparators that can be used in a variety of configurations, providing flexibility in design.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various application needs from 2V to 36V, or ±1V to ±18V in dual supply applications.
  • Offset Voltage: The AS393MTR-G1 boasts a low input offset voltage, which enhances the accuracy of the comparator and ensures reliable performance.
  • Input Bias Current: It features a low input bias current, further contributing to the precision of the device.
  • Response Time: The device has a fast response time, enabling quick transitions and timely signal processing.
  • Output Stage: The open-collector output stage allows for wired-AND connections, offering additional versatility in circuit design.
  • Package: Available in a small surface-mount package, the AS393MTR-G1 saves valuable board space and is suitable for compact electronic assemblies.

Applications

The AS393MTR-G1 is used in a variety of applications, including:

  • Limit Comparators
  • Simple Analog-to-Digital Converters
  • DC Motor Control
  • Window Detectors
  • Battery Voltage Monitoring
  • Alarm Systems
  • Level Shifters

With its robust design and versatile features, the AS393MTR-G1 from Diodes Incorporated is a reliable choice for designers looking to implement an efficient voltage comparison solution in their electronic products.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1,005+ $0.0499 $50.1495
2,140+ $0.0468 $100.1520
3,320+ $0.0452 $150.0640
4,765+ $0.0420 $200.1300
6,175+ $0.0405 $250.0875
7,715+ $0.0389 $300.1135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 1005 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess