EN
  • EN
  • DE

HMC464LP5E

Part No HMC464LP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 2GHZ-20GHZ 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Frequency 2GHz ~ 20GHz
P1dB 25dBm
Gain 14dB
Noise Figure 6dB
RF Type General Purpose
Voltage - Supply 8V
Current - Supply 290mA
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number HMC464
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 846692-HMC464LP5E
Ultra Librarian 3D Model Ultra Librarian HMC464LP5E CAD Model

Description

Product Overview: HMC464LP5E by Analog Devices Inc.

The HMC464LP5E is a high-performance RF amplifier from Analog Devices Inc., designed to deliver exceptional signal amplification in a broad range of applications. This product is part of Analog Devices' Hittite Microwave Corporation line of components, which are renowned for their high quality and reliability in demanding environments.

Key Features

  • Frequency Range: The HMC464LP5E operates over a wide frequency range, making it an ideal choice for versatile applications in the microwave and RF domain.
  • High Gain: It provides high gain, which is essential for signal chain components that require signal amplification without significant degradation of the signal-to-noise ratio.
  • Output Power: The device is capable of delivering robust output power levels, contributing to its effectiveness in driving subsequent stages in a signal chain or directly interfacing with antennas and transducers.
  • Efficiency: Designed with efficiency in mind, the HMC464LP5E ensures minimal power loss and heat generation, which can be crucial in applications where power conservation and thermal management are priorities.
  • Package: Housed in a compact LP5E package, the amplifier is suitable for space-constrained applications while still offering excellent thermal and electrical performance.

Applications

The versatility of the HMC464LP5E amplifier allows it to be used in a wide array of applications, including:

  • Telecommunications infrastructure
  • Test and measurement equipment
  • Satellite communications systems
  • Military and space applications
  • Wireless infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC464LP5E is no exception. It is manufactured to meet high standards, ensuring consistent performance and durability even under strenuous conditions. As part of a reputable product line, this RF amplifier is a trusted component for engineers and designers looking for a reliable solution in their RF and microwave systems.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative for more information.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess